World Star Tech Ushio Laser Diodes HL65311MG

Description
Overview of HL65311MG Laser Diode HL65311MG is a high-performance AlGaInP laser diode that emits visible red light at a wavelength of 662 nm. It delivers an optical output power of 12 mW in continuous wave (CW) operation, ensuring high brightness for demanding tasks. This laser diode operates efficiently with a low threshold current and a wide operating temperature range, making it suitable for various industrial and scientific applications. Key Features: Wavelength: Emits at a typical wavelength of 662 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 12 mW in CW operation, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 20 mA for CW operation at 10 mW output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.2 V, with a maximum of 3.0 V during CW operation at 10 mW output Beam Divergence: Angles of 7° (parallel) x 30° (perpendicular) during CW operation at 10 mW output, ensuring focused and directed laser output Operating Temperature: Designed to function optimally within an operating temperature range of -40°C to +90°C Monitor Photodiode: Equipped with an internal monitor photodiode for precise power monitoring and feedback control Applications: Laser Displacement Meters: Utilized in precise distance measurement systems for industrial and scientific purposes Photoelectric Sensors: Serves as a light source in optical sensors for object detection and measurement Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices
Request a Quote Datasheet
Description
Overview of HL65311MG Laser Diode HL65311MG is a high-performance AlGaInP laser diode that emits visible red light at a wavelength of 662 nm. It delivers an optical output power of 12 mW in continuous wave (CW) operation, ensuring high brightness for demanding tasks. This laser diode operates efficiently with a low threshold current and a wide operating temperature range, making it suitable for various industrial and scientific applications. Key Features: Wavelength: Emits at a typical wavelength of 662 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 12 mW in CW operation, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 20 mA for CW operation at 10 mW output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.2 V, with a maximum of 3.0 V during CW operation at 10 mW output Beam Divergence: Angles of 7° (parallel) x 30° (perpendicular) during CW operation at 10 mW output, ensuring focused and directed laser output Operating Temperature: Designed to function optimally within an operating temperature range of -40°C to +90°C Monitor Photodiode: Equipped with an internal monitor photodiode for precise power monitoring and feedback control Applications: Laser Displacement Meters: Utilized in precise distance measurement systems for industrial and scientific purposes Photoelectric Sensors: Serves as a light source in optical sensors for object detection and measurement Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65311MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65311MG
Ushio Laser Diodes HL65311MG
Overview of HL65311MG Laser Diode HL65311MG is a high-performance AlGaInP laser diode that emits visible red light at a wavelength of 662 nm. It delivers an optical output power of 12 mW in continuous wave (CW) operation, ensuring high brightness for demanding tasks. This laser diode operates efficiently with a low threshold current and a wide operating temperature range, making it suitable for various industrial and scientific applications. Key Features: Wavelength: Emits at a typical wavelength of 662 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 12 mW in CW operation, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 20 mA for CW operation at 10 mW output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.2 V, with a maximum of 3.0 V during CW operation at 10 mW output Beam Divergence: Angles of 7° (parallel) x 30° (perpendicular) during CW operation at 10 mW output, ensuring focused and directed laser output Operating Temperature: Designed to function optimally within an operating temperature range of -40°C to +90°C Monitor Photodiode: Equipped with an internal monitor photodiode for precise power monitoring and feedback control Applications: Laser Displacement Meters: Utilized in precise distance measurement systems for industrial and scientific purposes Photoelectric Sensors: Serves as a light source in optical sensors for object detection and measurement Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices

Overview of HL65311MG Laser Diode

HL65311MG is a high-performance AlGaInP laser diode that emits visible red light at a wavelength of 662 nm. It delivers an optical output power of 12 mW in continuous wave (CW) operation, ensuring high brightness for demanding tasks. This laser diode operates efficiently with a low threshold current and a wide operating temperature range, making it suitable for various industrial and scientific applications.

Key Features:

  • Wavelength: Emits at a typical wavelength of 662 nm, providing visible red light suitable for various applications
  • Optical Output Power: Delivers up to 12 mW in CW operation, ensuring high brightness for demanding tasks
  • Operating Current: Requires a typical operating current of 20 mA for CW operation at 10 mW output, offering efficient performance
  • Operating Voltage: Operates at a typical voltage of 2.2 V, with a maximum of 3.0 V during CW operation at 10 mW output
  • Beam Divergence: Angles of 7° (parallel) x 30° (perpendicular) during CW operation at 10 mW output, ensuring focused and directed laser output
  • Operating Temperature: Designed to function optimally within an operating temperature range of -40°C to +90°C
  • Monitor Photodiode: Equipped with an internal monitor photodiode for precise power monitoring and feedback control Applications:
  • Laser Displacement Meters: Utilized in precise distance measurement systems for industrial and scientific purposes
  • Photoelectric Sensors: Serves as a light source in optical sensors for object detection and measurement
  • Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65311MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-650-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 7 milliwatts
View Details
Ushio Laser Diodes - HL63253MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Osram Laser Diodes - PLT5 520EB_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-670-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 670 nm (6700 Å)
View Details