World Star Tech Ushio Laser Diodes HL6367DG-A

Description
Overview of HL6367DG-A Laser Diode HL6367DG-A is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 80 mW at a wavelength of 642 nm. This diode is housed in a compact 5.6 mm TO-Can package and is designed for demanding applications requiring high output power and reliability. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 80 mW (CW) Operating Current: 155–175 mA Operating Voltage: 2.5–2.7 V Threshold Current: 80–95 mA Beam Divergence: Parallel to junction: 7–13° (FWHM); Perpendicular to junction: 16–24° (FWHM) Operating Temperature Range: -10°C to +50°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Utilized in precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote Datasheet
Description
Overview of HL6367DG-A Laser Diode HL6367DG-A is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 80 mW at a wavelength of 642 nm. This diode is housed in a compact 5.6 mm TO-Can package and is designed for demanding applications requiring high output power and reliability. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 80 mW (CW) Operating Current: 155–175 mA Operating Voltage: 2.5–2.7 V Threshold Current: 80–95 mA Beam Divergence: Parallel to junction: 7–13° (FWHM); Perpendicular to junction: 16–24° (FWHM) Operating Temperature Range: -10°C to +50°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Utilized in precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6367DG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6367DG-A
Ushio Laser Diodes HL6367DG-A
Overview of HL6367DG-A Laser Diode HL6367DG-A is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 80 mW at a wavelength of 642 nm. This diode is housed in a compact 5.6 mm TO-Can package and is designed for demanding applications requiring high output power and reliability. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 80 mW (CW) Operating Current: 155–175 mA Operating Voltage: 2.5–2.7 V Threshold Current: 80–95 mA Beam Divergence: Parallel to junction: 7–13° (FWHM); Perpendicular to junction: 16–24° (FWHM) Operating Temperature Range: -10°C to +50°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Utilized in precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems

Overview of HL6367DG-A Laser Diode

HL6367DG-A is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 80 mW at a wavelength of 642 nm. This diode is housed in a compact 5.6 mm TO-Can package and is designed for demanding applications requiring high output power and reliability.

Key Features:

  • Wavelength: 642 nm (typical)
  • Optical Output Power: 80 mW (CW)
  • Operating Current: 155–175 mA
  • Operating Voltage: 2.5–2.7 V
  • Threshold Current: 80–95 mA
  • Beam Divergence: Parallel to junction: 7–13° (FWHM); Perpendicular to junction: 16–24° (FWHM)
  • Operating Temperature Range: -10°C to +50°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: Single transverse mode (TE mode oscillation) Applications:
  • Laser Modules: Utilized in precision laser systems
  • Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6367DG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

World Star Tech Diodes - WLD-10-650N Red Laser Diode 650 nm, 10 mW - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL63520HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: ML-Series Red Laser diode modules - ML5-3.5G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-473 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 473 nm (4730 Å)
View Details