World Star Tech Ushio Laser Diodes HL6362MG-A

Description
Overview of HL6362MG-A Laser Diode HL6362MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 640 nm with an optical output power of 45 mW in continuous wave (CW) mode. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 90 mA and a maximum operating voltage of 2.6 V. With an operating temperature range of -10°C to +50°C, the HL6362MG-A is suitable for various industrial and sensing applications. Key Features: Wavelength: 640 nm (typical) Optical Output Power: 45 mW (CW) Operating Current: 90 mA (typical) Operating Voltage: 2.6 V (maximum) Threshold Current: 45 mA (typical) Beam Divergence: Parallel to junction: 7°–13°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Laser scanners Light sources for optical equipment Measurement light sources Show lasers Medical light sources
Request a Quote Datasheet
Description
Overview of HL6362MG-A Laser Diode HL6362MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 640 nm with an optical output power of 45 mW in continuous wave (CW) mode. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 90 mA and a maximum operating voltage of 2.6 V. With an operating temperature range of -10°C to +50°C, the HL6362MG-A is suitable for various industrial and sensing applications. Key Features: Wavelength: 640 nm (typical) Optical Output Power: 45 mW (CW) Operating Current: 90 mA (typical) Operating Voltage: 2.6 V (maximum) Threshold Current: 45 mA (typical) Beam Divergence: Parallel to junction: 7°–13°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Laser scanners Light sources for optical equipment Measurement light sources Show lasers Medical light sources
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6362MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6362MG-A
Ushio Laser Diodes HL6362MG-A
Overview of HL6362MG-A Laser Diode HL6362MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 640 nm with an optical output power of 45 mW in continuous wave (CW) mode. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 90 mA and a maximum operating voltage of 2.6 V. With an operating temperature range of -10°C to +50°C, the HL6362MG-A is suitable for various industrial and sensing applications. Key Features: Wavelength: 640 nm (typical) Optical Output Power: 45 mW (CW) Operating Current: 90 mA (typical) Operating Voltage: 2.6 V (maximum) Threshold Current: 45 mA (typical) Beam Divergence: Parallel to junction: 7°–13°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Laser scanners Light sources for optical equipment Measurement light sources Show lasers Medical light sources

Overview of HL6362MG-A Laser Diode

HL6362MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 640 nm with an optical output power of 45 mW in continuous wave (CW) mode. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 90 mA and a maximum operating voltage of 2.6 V. With an operating temperature range of -10°C to +50°C, the HL6362MG-A is suitable for various industrial and sensing applications.

Key Features:

  • Wavelength: 640 nm (typical)
  • Optical Output Power: 45 mW (CW)
  • Operating Current: 90 mA (typical)
  • Operating Voltage: 2.6 V (maximum)
  • Threshold Current: 45 mA (typical)
  • Beam Divergence: Parallel to junction: 7°–13°; Perpendicular to junction: 16°–24°
  • Package Type: 5.6 mm TO-Can
  • Temperature Range: -10°C to +50°C
  • Oscillation Mode: Transverse Electric (TE)
  • Monitor Photodiode: Integrated for output power monitoring Applications:
  • Laser levelers
  • Laser scanners
  • Light sources for optical equipment
  • Measurement light sources
  • Show lasers
  • Medical light sources
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6362MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

USB Controlled TEC Laser - TECBL-405-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 405 nm (4050 Å)
Laser Power 1 to 150 milliwatts
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-100G-830 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-30-450-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 450 nm (4500 Å)
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - ULL5-XXP-650-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details