World Star Tech Ushio Laser Diodes HL6319G-A

Description
Overview of HL6319G-A Laser Diode HL6319G-A is a laser diode manufactured by Ushio, engineered for applications requiring stable and precise light emission in the red spectrum. It operates at a wavelength of 638 nm, delivering a continuous wave (CW) optical output power of 10 mW. This diode features a low operating current of 95 mA maximum and a low operating voltage of 2.7 V maximum, ensuring efficient performance. It operates in single transverse mode with TM mode oscillation, providing high beam quality. The HL6319G-A is suitable for use in laser levelers, laser modules, and optical measurement equipment, offering reliable and stable output for industrial and sensing applications. Key Features Wavelength: Operates at a typical wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 10 mW Operating Current: Requires a maximum operating current of 95 mA to achieve 10 mW output Operating Voltage: Operates at a maximum voltage of 2.7 V at 10 mW output Beam Divergence: Offers a divergence of 8° parallel and 31° perpendicular to the junction (full width at half maximum) Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.17 mA at 10 mW output Transverse Mode: Emits in a single transverse mode with TM polarization Applications Laser Modules: Ideal for integration into laser modules requiring stable and visible red light Optical Measurement Equipment: Used in optical devices for precise measurements and alignment Laser Levelers: Serves as a reliable light source in laser leveling instruments
Request a Quote
Description
Overview of HL6319G-A Laser Diode HL6319G-A is a laser diode manufactured by Ushio, engineered for applications requiring stable and precise light emission in the red spectrum. It operates at a wavelength of 638 nm, delivering a continuous wave (CW) optical output power of 10 mW. This diode features a low operating current of 95 mA maximum and a low operating voltage of 2.7 V maximum, ensuring efficient performance. It operates in single transverse mode with TM mode oscillation, providing high beam quality. The HL6319G-A is suitable for use in laser levelers, laser modules, and optical measurement equipment, offering reliable and stable output for industrial and sensing applications. Key Features Wavelength: Operates at a typical wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 10 mW Operating Current: Requires a maximum operating current of 95 mA to achieve 10 mW output Operating Voltage: Operates at a maximum voltage of 2.7 V at 10 mW output Beam Divergence: Offers a divergence of 8° parallel and 31° perpendicular to the junction (full width at half maximum) Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.17 mA at 10 mW output Transverse Mode: Emits in a single transverse mode with TM polarization Applications Laser Modules: Ideal for integration into laser modules requiring stable and visible red light Optical Measurement Equipment: Used in optical devices for precise measurements and alignment Laser Levelers: Serves as a reliable light source in laser leveling instruments
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6319G series is a visible laser diode emitting at 638 nm typical wavelength with a continuous wave optical output power of 10 mW. It operates at a maximum current of 95 mA and a maximum voltage of 2.7 V, with single transverse mode (TM) oscillation. Beam divergence is 8° parallel and 31° perpendicular to the junction (FWHM), and astigmatism is 5 m at NA=0.55. The device includes an integrated monitor photodiode with a typical current of 0.17 mA at 10 mW output. Operating temperature ranges from -10°C to +50°C, and storage temperature ranges from -40°C to +85°C. The package type is not specified.

Datasheet Summary
Powered by GS/AI

The HL6319G series is a visible laser diode emitting at 638 nm typical wavelength with a continuous wave optical output power of 10 mW. It operates at a maximum current of 95 mA and a maximum voltage of 2.7 V, with single transverse mode (TM) oscillation. Beam divergence is 8° parallel and 31° perpendicular to the junction (FWHM), and astigmatism is 5 m at NA=0.55. The device includes an integrated monitor photodiode with a typical current of 0.17 mA at 10 mW output. Operating temperature ranges from -10°C to +50°C, and storage temperature ranges from -40°C to +85°C. The package type is not specified.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6319G-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6319G-A
Ushio Laser Diodes HL6319G-A
Overview of HL6319G-A Laser Diode HL6319G-A is a laser diode manufactured by Ushio, engineered for applications requiring stable and precise light emission in the red spectrum. It operates at a wavelength of 638 nm, delivering a continuous wave (CW) optical output power of 10 mW. This diode features a low operating current of 95 mA maximum and a low operating voltage of 2.7 V maximum, ensuring efficient performance. It operates in single transverse mode with TM mode oscillation, providing high beam quality. The HL6319G-A is suitable for use in laser levelers, laser modules, and optical measurement equipment, offering reliable and stable output for industrial and sensing applications. Key Features Wavelength: Operates at a typical wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 10 mW Operating Current: Requires a maximum operating current of 95 mA to achieve 10 mW output Operating Voltage: Operates at a maximum voltage of 2.7 V at 10 mW output Beam Divergence: Offers a divergence of 8° parallel and 31° perpendicular to the junction (full width at half maximum) Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.17 mA at 10 mW output Transverse Mode: Emits in a single transverse mode with TM polarization Applications Laser Modules: Ideal for integration into laser modules requiring stable and visible red light Optical Measurement Equipment: Used in optical devices for precise measurements and alignment Laser Levelers: Serves as a reliable light source in laser leveling instruments

Overview of HL6319G-A Laser Diode

HL6319G-A is a laser diode manufactured by Ushio, engineered for applications requiring stable and precise light emission in the red spectrum. It operates at a wavelength of 638 nm, delivering a continuous wave (CW) optical output power of 10 mW. This diode features a low operating current of 95 mA maximum and a low operating voltage of 2.7 V maximum, ensuring efficient performance. It operates in single transverse mode with TM mode oscillation, providing high beam quality. The HL6319G-A is suitable for use in laser levelers, laser modules, and optical measurement equipment, offering reliable and stable output for industrial and sensing applications.

Key Features

  • Wavelength: Operates at a typical wavelength of 638 nm, emitting visible red light
  • Optical Output Power: Delivers a continuous wave (CW) optical output of 10 mW
  • Operating Current: Requires a maximum operating current of 95 mA to achieve 10 mW output
  • Operating Voltage: Operates at a maximum voltage of 2.7 V at 10 mW output
  • Beam Divergence: Offers a divergence of 8° parallel and 31° perpendicular to the junction (full width at half maximum)
  • Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.17 mA at 10 mW output
  • Transverse Mode: Emits in a single transverse mode with TM polarization Applications
  • Laser Modules: Ideal for integration into laser modules requiring stable and visible red light
  • Optical Measurement Equipment: Used in optical devices for precise measurements and alignment
  • Laser Levelers: Serves as a reliable light source in laser leveling instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6319G-A
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

II-VI Laser Diodes - BMU30-9XX-01-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 905 to 980 nm (9050 to 9800 Å)
View Details
Osram Laser Diodes - PLT3 520D - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - ULL5-XXP-635-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL8341MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details