World Star Tech Ushio Laser Diodes HL6323MG-A

Description
Overview of HL6323MG-A Laser Diode HL6323MG-A is a high-performance red laser diode manufactured by Ushio, designed for applications requiring precise and stable laser output. This diode features a wavelength range of 635 to 642 nm, delivering a continuous wave (CW) optical output power of 35 mW, with a peak pulsed output capability of up to 50 mW. Key Features: Wavelength: 635 to 642 nm Output Power: 35 mW (continuous wave); 50 mW (pulsed) Operating Voltage: 2.3 to 2.8 V Operating Current: 95 to 130 mA Threshold Current: 30 to 65 mA Beam Divergence: Parallel to junction: 7° to 11°; Perpendicular to junction: 26° to 34° Package Type: 5.6 mm TO-Can Transverse Mode: TM Mode Operating Temperature: -10°C to +50°C Storage Temperature: -40°C to +85°C Applications: Laser Markers: Ideal for precise marking applications High-Speed Sensors: Suitable for fast and accurate sensing tasks Medical Instruments: Used in various medical devices requiring stable red light sources Optical Measurement Equipment: Serves as a light source in optical measurement tools
Request a Quote
Description
Overview of HL6323MG-A Laser Diode HL6323MG-A is a high-performance red laser diode manufactured by Ushio, designed for applications requiring precise and stable laser output. This diode features a wavelength range of 635 to 642 nm, delivering a continuous wave (CW) optical output power of 35 mW, with a peak pulsed output capability of up to 50 mW. Key Features: Wavelength: 635 to 642 nm Output Power: 35 mW (continuous wave); 50 mW (pulsed) Operating Voltage: 2.3 to 2.8 V Operating Current: 95 to 130 mA Threshold Current: 30 to 65 mA Beam Divergence: Parallel to junction: 7° to 11°; Perpendicular to junction: 26° to 34° Package Type: 5.6 mm TO-Can Transverse Mode: TM Mode Operating Temperature: -10°C to +50°C Storage Temperature: -40°C to +85°C Applications: Laser Markers: Ideal for precise marking applications High-Speed Sensors: Suitable for fast and accurate sensing tasks Medical Instruments: Used in various medical devices requiring stable red light sources Optical Measurement Equipment: Serves as a light source in optical measurement tools
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6323MG is a 639 nm AlGaInP laser diode with a 30 mW continuous wave optical output power, designed for applications such as laser marking, high-speed sensing, medical devices, and optical measurement equipment. It operates with an average current of 95 to 130 mA at 2.3 to 2.8 V, has a threshold current of 30 to 65 mA, and emits light with a beam divergence of 7° to 11° parallel and 26° to 34° perpendicular to the junction. The device is packaged in a ⌀5.6 mm TO-can and operates within a temperature range of -10°C to +50°C, with storage from -40°C to +85°C. It supports TM mode oscillation and single transverse mode operation.

Datasheet Summary
Powered by GS/AI

The HL6323MG is a 639 nm AlGaInP laser diode with a 30 mW continuous wave optical output power, designed for applications such as laser marking, high-speed sensing, medical devices, and optical measurement equipment. It operates with an average current of 95 to 130 mA at 2.3 to 2.8 V, has a threshold current of 30 to 65 mA, and emits light with a beam divergence of 7° to 11° parallel and 26° to 34° perpendicular to the junction. The device is packaged in a ⌀5.6 mm TO-can and operates within a temperature range of -10°C to +50°C, with storage from -40°C to +85°C. It supports TM mode oscillation and single transverse mode operation.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6323MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6323MG-A
Ushio Laser Diodes HL6323MG-A
Overview of HL6323MG-A Laser Diode HL6323MG-A is a high-performance red laser diode manufactured by Ushio, designed for applications requiring precise and stable laser output. This diode features a wavelength range of 635 to 642 nm, delivering a continuous wave (CW) optical output power of 35 mW, with a peak pulsed output capability of up to 50 mW. Key Features: Wavelength: 635 to 642 nm Output Power: 35 mW (continuous wave); 50 mW (pulsed) Operating Voltage: 2.3 to 2.8 V Operating Current: 95 to 130 mA Threshold Current: 30 to 65 mA Beam Divergence: Parallel to junction: 7° to 11°; Perpendicular to junction: 26° to 34° Package Type: 5.6 mm TO-Can Transverse Mode: TM Mode Operating Temperature: -10°C to +50°C Storage Temperature: -40°C to +85°C Applications: Laser Markers: Ideal for precise marking applications High-Speed Sensors: Suitable for fast and accurate sensing tasks Medical Instruments: Used in various medical devices requiring stable red light sources Optical Measurement Equipment: Serves as a light source in optical measurement tools

Overview of HL6323MG-A Laser Diode

HL6323MG-A is a high-performance red laser diode manufactured by Ushio, designed for applications requiring precise and stable laser output. This diode features a wavelength range of 635 to 642 nm, delivering a continuous wave (CW) optical output power of 35 mW, with a peak pulsed output capability of up to 50 mW.

Key Features:

  • Wavelength: 635 to 642 nm
  • Output Power: 35 mW (continuous wave); 50 mW (pulsed)
  • Operating Voltage: 2.3 to 2.8 V
  • Operating Current: 95 to 130 mA
  • Threshold Current: 30 to 65 mA
  • Beam Divergence: Parallel to junction: 7° to 11°; Perpendicular to junction: 26° to 34°
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: TM Mode
  • Operating Temperature: -10°C to +50°C
  • Storage Temperature: -40°C to +85°C Applications:
  • Laser Markers: Ideal for precise marking applications
  • High-Speed Sensors: Suitable for fast and accurate sensing tasks
  • Medical Instruments: Used in various medical devices requiring stable red light sources
  • Optical Measurement Equipment: Serves as a light source in optical measurement tools
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6323MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL7302MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-0.4G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class I; Class 1(IEC)
View Details
Ushio Laser Diodes - HL6354MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-3.5G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details