World Star Tech Ushio Laser Diodes HL63520HD

Description
Overview of HL63520HD Laser Diode HL63520HD is a high-performance red laser diode developed by Ushio. Operating at a wavelength of 638 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Its high output power and long lifetime make it suitable for both consumer and industrial applications, including entertainment and display technologies. Key Features: Wavelength: 638 nm (red) Output Power: 2.4 W (CW); Up to 3.5 W (Pulsed) Operating Temperature: -10°C to 55°C Lifetime: Mean Time To Failure (MTTF) over 20,000 hours Power Conversion Efficiency: 43% Package: 9 mm TO-can (TO-9) Beam Divergence: Parallel: 3° to 20°; Perpendicular: 23° to 43° Transverse Mode: Multi-mode Threshold Current: 570 to 750 mA Operating Voltage: 2.4 to 2.8 V Reverse Voltage: 2 V Applications: Laser projectors Laser TVs Cinema and data projectors Optical equipment light sources
Request a Quote Datasheet
Description
Overview of HL63520HD Laser Diode HL63520HD is a high-performance red laser diode developed by Ushio. Operating at a wavelength of 638 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Its high output power and long lifetime make it suitable for both consumer and industrial applications, including entertainment and display technologies. Key Features: Wavelength: 638 nm (red) Output Power: 2.4 W (CW); Up to 3.5 W (Pulsed) Operating Temperature: -10°C to 55°C Lifetime: Mean Time To Failure (MTTF) over 20,000 hours Power Conversion Efficiency: 43% Package: 9 mm TO-can (TO-9) Beam Divergence: Parallel: 3° to 20°; Perpendicular: 23° to 43° Transverse Mode: Multi-mode Threshold Current: 570 to 750 mA Operating Voltage: 2.4 to 2.8 V Reverse Voltage: 2 V Applications: Laser projectors Laser TVs Cinema and data projectors Optical equipment light sources
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63520HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63520HD
Ushio Laser Diodes HL63520HD
Overview of HL63520HD Laser Diode HL63520HD is a high-performance red laser diode developed by Ushio. Operating at a wavelength of 638 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Its high output power and long lifetime make it suitable for both consumer and industrial applications, including entertainment and display technologies. Key Features: Wavelength: 638 nm (red) Output Power: 2.4 W (CW); Up to 3.5 W (Pulsed) Operating Temperature: -10°C to 55°C Lifetime: Mean Time To Failure (MTTF) over 20,000 hours Power Conversion Efficiency: 43% Package: 9 mm TO-can (TO-9) Beam Divergence: Parallel: 3° to 20°; Perpendicular: 23° to 43° Transverse Mode: Multi-mode Threshold Current: 570 to 750 mA Operating Voltage: 2.4 to 2.8 V Reverse Voltage: 2 V Applications: Laser projectors Laser TVs Cinema and data projectors Optical equipment light sources

Overview of HL63520HD Laser Diode

HL63520HD is a high-performance red laser diode developed by Ushio. Operating at a wavelength of 638 nm, this diode offers both continuous wave (CW) and pulsed operation modes, delivering exceptional brightness and reliability. Its high output power and long lifetime make it suitable for both consumer and industrial applications, including entertainment and display technologies.

Key Features:

  • Wavelength: 638 nm (red)
  • Output Power: 2.4 W (CW); Up to 3.5 W (Pulsed)
  • Operating Temperature: -10°C to 55°C
  • Lifetime: Mean Time To Failure (MTTF) over 20,000 hours
  • Power Conversion Efficiency: 43%
  • Package: 9 mm TO-can (TO-9)
  • Beam Divergence: Parallel: 3° to 20°; Perpendicular: 23° to 43°
  • Transverse Mode: Multi-mode
  • Threshold Current: 570 to 750 mA
  • Operating Voltage: 2.4 to 2.8 V
  • Reverse Voltage: 2 V Applications:
  • Laser projectors
  • Laser TVs
  • Cinema and data projectors
  • Optical equipment light sources
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63520HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Modules: TECIRL Series - TECIRL-808 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 808 nm (8080 Å)
View Details
Cross Laser Diode Modules: UCL Series - UCL5-1G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL40211MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-780 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 780 nm (7800 Å)
View Details