World Star Tech Ushio Laser Diodes HL7001MG-A

Description
Overview of HL7001MG-A Laser Diode HL7001MG-A is a high-performance infrared laser diode emitting at a wavelength of 705 nm with an optical output power of 40 mW (CW). It operates efficiently with a typical operating voltage of 2.5V at this output power. Encased in a standard 5.6 mm package, the HL7001MG-A maintains beam quality through its single transverse mode and TE mode oscillation. Designed to function within an operating temperature range of -10°C to +60°C, it is suitable for various applications requiring reliable infrared illumination. Key Features: Wavelength: 705 nm, providing infrared light suitable for various applications Optical Output Power: 40 mW (CW), delivering consistent illumination Operating Voltage: Typical operating voltage of 2.5V at 40 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode with TE mode oscillation for high beam quality Applications: Medical: Utilized in medical devices requiring precise infrared light sources Measurement: Serves in measurement instruments that depend on stable infrared illumination Laser Modules: Acts as a component in laser modules for applications such as sensing and optical data transmission Sensing: Employed in various sensing applications, including proximity and optical sensors
Request a Quote
Description
Overview of HL7001MG-A Laser Diode HL7001MG-A is a high-performance infrared laser diode emitting at a wavelength of 705 nm with an optical output power of 40 mW (CW). It operates efficiently with a typical operating voltage of 2.5V at this output power. Encased in a standard 5.6 mm package, the HL7001MG-A maintains beam quality through its single transverse mode and TE mode oscillation. Designed to function within an operating temperature range of -10°C to +60°C, it is suitable for various applications requiring reliable infrared illumination. Key Features: Wavelength: 705 nm, providing infrared light suitable for various applications Optical Output Power: 40 mW (CW), delivering consistent illumination Operating Voltage: Typical operating voltage of 2.5V at 40 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode with TE mode oscillation for high beam quality Applications: Medical: Utilized in medical devices requiring precise infrared light sources Measurement: Serves in measurement instruments that depend on stable infrared illumination Laser Modules: Acts as a component in laser modules for applications such as sensing and optical data transmission Sensing: Employed in various sensing applications, including proximity and optical sensors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL7001MG series is a 705 nm infrared laser diode with a 5.6 mm package, designed for optical output power of 40 mW (CW) at a typical operating voltage of 2.5 V. It operates within a temperature range of -10°C to +60°C, features single transverse mode and TE mode oscillation, and is intended for use in medical, measurement, laser module, and sensing applications. Beam divergence is 7° to 14° parallel and 14° to 25° perpendicular to the junction at Po=40 mW. The lasing wavelength ranges from 695 nm to 715 nm under typical conditions. The device is not rated for life-support or safety-critical systems.

Datasheet Summary
Powered by GS/AI

The HL7001MG series is a 705 nm infrared laser diode with a 5.6 mm package, designed for optical output power of 40 mW (CW) at a typical operating voltage of 2.5 V. It operates within a temperature range of -10°C to +60°C, features single transverse mode and TE mode oscillation, and is intended for use in medical, measurement, laser module, and sensing applications. Beam divergence is 7° to 14° parallel and 14° to 25° perpendicular to the junction at Po=40 mW. The lasing wavelength ranges from 695 nm to 715 nm under typical conditions. The device is not rated for life-support or safety-critical systems.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL7001MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL7001MG-A
Ushio Laser Diodes HL7001MG-A
Overview of HL7001MG-A Laser Diode HL7001MG-A is a high-performance infrared laser diode emitting at a wavelength of 705 nm with an optical output power of 40 mW (CW). It operates efficiently with a typical operating voltage of 2.5V at this output power. Encased in a standard 5.6 mm package, the HL7001MG-A maintains beam quality through its single transverse mode and TE mode oscillation. Designed to function within an operating temperature range of -10°C to +60°C, it is suitable for various applications requiring reliable infrared illumination. Key Features: Wavelength: 705 nm, providing infrared light suitable for various applications Optical Output Power: 40 mW (CW), delivering consistent illumination Operating Voltage: Typical operating voltage of 2.5V at 40 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode with TE mode oscillation for high beam quality Applications: Medical: Utilized in medical devices requiring precise infrared light sources Measurement: Serves in measurement instruments that depend on stable infrared illumination Laser Modules: Acts as a component in laser modules for applications such as sensing and optical data transmission Sensing: Employed in various sensing applications, including proximity and optical sensors

Overview of HL7001MG-A Laser Diode

HL7001MG-A is a high-performance infrared laser diode emitting at a wavelength of 705 nm with an optical output power of 40 mW (CW). It operates efficiently with a typical operating voltage of 2.5V at this output power. Encased in a standard 5.6 mm package, the HL7001MG-A maintains beam quality through its single transverse mode and TE mode oscillation. Designed to function within an operating temperature range of -10°C to +60°C, it is suitable for various applications requiring reliable infrared illumination.

Key Features:

  • Wavelength: 705 nm, providing infrared light suitable for various applications
  • Optical Output Power: 40 mW (CW), delivering consistent illumination
  • Operating Voltage: Typical operating voltage of 2.5V at 40 mW output, ensuring efficient energy consumption
  • Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions
  • Beam Quality: Single transverse mode with TE mode oscillation for high beam quality Applications:
  • Medical: Utilized in medical devices requiring precise infrared light sources
  • Measurement: Serves in measurement instruments that depend on stable infrared illumination
  • Laser Modules: Acts as a component in laser modules for applications such as sensing and optical data transmission
  • Sensing: Employed in various sensing applications, including proximity and optical sensors
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL7001MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UT-Series Red Laser diode modules - UT5-3.5G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 670 nm (6700 Å)
View Details
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER - UCH5-20G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class IIIa; Class IIIA
View Details
Osram Laser Diodes - PLT5 488HB_EP-C2C5 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 488 nm (4880 Å)
View Details