World Star Tech Ushio Laser Diodes HL65055DG

Description
Overview of HL65055DG Laser Diode HL65055DG is a high-performance 660 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 120 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-56 package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW) optical output of 120 mW Operating Conditions: Functions within an operating temperature range of -10°C to +60°C, ensuring stable performance across diverse environments Electrical Characteristics: Features a threshold current of 60–75 mA, with operating currents of 175–210 mA (CW). The operating voltage is typically 2.5–3.3 V Beam Divergence: Offers beam divergence angles of 7°–13° parallel and 15°–21° perpendicular to the junction, facilitating precise light delivery Packaging: Housed in a 5.6 mm TO-Can package, suitable for integration into various optical systems Built-in Monitor Photodiode: Equipped with a monitor photodiode to enable power monitoring and control Transverse Mode: Operates in single transverse mode (TE mode), ensuring a stable and focused beam profile Applications LIDAR: Utilized in Laser Imaging Detection and Ranging systems for accurate distance measurements 4Laser Modules: Serves as a reliable light source in laser modules for various optical systems Sensing: Employed in sensors requiring high-power red light sources for accurate measurements Medical: Applied in medical devices and procedures requiring precise red light sources.
Request a Quote Datasheet
Description
Overview of HL65055DG Laser Diode HL65055DG is a high-performance 660 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 120 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-56 package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW) optical output of 120 mW Operating Conditions: Functions within an operating temperature range of -10°C to +60°C, ensuring stable performance across diverse environments Electrical Characteristics: Features a threshold current of 60–75 mA, with operating currents of 175–210 mA (CW). The operating voltage is typically 2.5–3.3 V Beam Divergence: Offers beam divergence angles of 7°–13° parallel and 15°–21° perpendicular to the junction, facilitating precise light delivery Packaging: Housed in a 5.6 mm TO-Can package, suitable for integration into various optical systems Built-in Monitor Photodiode: Equipped with a monitor photodiode to enable power monitoring and control Transverse Mode: Operates in single transverse mode (TE mode), ensuring a stable and focused beam profile Applications LIDAR: Utilized in Laser Imaging Detection and Ranging systems for accurate distance measurements 4Laser Modules: Serves as a reliable light source in laser modules for various optical systems Sensing: Employed in sensors requiring high-power red light sources for accurate measurements Medical: Applied in medical devices and procedures requiring precise red light sources.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65055DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65055DG
Ushio Laser Diodes HL65055DG
Overview of HL65055DG Laser Diode HL65055DG is a high-performance 660 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 120 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-56 package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW) optical output of 120 mW Operating Conditions: Functions within an operating temperature range of -10°C to +60°C, ensuring stable performance across diverse environments Electrical Characteristics: Features a threshold current of 60–75 mA, with operating currents of 175–210 mA (CW). The operating voltage is typically 2.5–3.3 V Beam Divergence: Offers beam divergence angles of 7°–13° parallel and 15°–21° perpendicular to the junction, facilitating precise light delivery Packaging: Housed in a 5.6 mm TO-Can package, suitable for integration into various optical systems Built-in Monitor Photodiode: Equipped with a monitor photodiode to enable power monitoring and control Transverse Mode: Operates in single transverse mode (TE mode), ensuring a stable and focused beam profile Applications LIDAR: Utilized in Laser Imaging Detection and Ranging systems for accurate distance measurements 4Laser Modules: Serves as a reliable light source in laser modules for various optical systems Sensing: Employed in sensors requiring high-power red light sources for accurate measurements Medical: Applied in medical devices and procedures requiring precise red light sources.

Overview of HL65055DG Laser Diode

HL65055DG is a high-performance 660 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 120 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-56 package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output.

Key Features

  • Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW) optical output of 120 mW
  • Operating Conditions: Functions within an operating temperature range of -10°C to +60°C, ensuring stable performance across diverse environments
  • Electrical Characteristics: Features a threshold current of 60–75 mA, with operating currents of 175–210 mA (CW). The operating voltage is typically 2.5–3.3 V
  • Beam Divergence: Offers beam divergence angles of 7°–13° parallel and 15°–21° perpendicular to the junction, facilitating precise light delivery
  • Packaging: Housed in a 5.6 mm TO-Can package, suitable for integration into various optical systems
  • Built-in Monitor Photodiode: Equipped with a monitor photodiode to enable power monitoring and control
  • Transverse Mode: Operates in single transverse mode (TE mode), ensuring a stable and focused beam profile Applications
  • LIDAR: Utilized in Laser Imaging Detection and Ranging systems for accurate distance measurements
  • 4Laser Modules: Serves as a reliable light source in laser modules for various optical systems
  • Sensing: Employed in sensors requiring high-power red light sources for accurate measurements
  • Medical: Applied in medical devices and procedures requiring precise red light sources.
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65055DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Modules: TECIRL Series - TECIRL-705 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 705 nm (7050 Å)
View Details
Ushio Laser Diodes - HL69203HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-35-638-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 638 nm (6380 Å)
View Details
Ushio Laser Diodes - HL40161MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details