World Star Tech Ushio Laser Diodes HL40161MG

Description
Overview of HL40161MG Laser Diode HL40161MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 175 mW. This diode is engineered to maintain stable beam quality over an extended operating temperature range of -5°C to +85°C, making it suitable for demanding industrial and medical applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 175 mW (CW) Operating Current: 150 to 200 mA Operating Voltage: 5.0 to 6.5 V Threshold Current: 35 to 55 mA Beam Divergence: Parallel to junction: 6° to 12° (FWHM); Perpendicular to junction: 15° to 25° (FWHM) Transverse Mode: Single transverse mode Package Type: 5.6 mm TO-can Operating Temperature: -5°C to +85°C Storage Temperature: -40°C to +85°C Optical Output Power: 210 mW Applications: Industrial Sensors: Utilized in particle detection and inspection systems Medical Equipment: Serves as a light source in diagnostic and therapeutic devices Measuring and Analysis Equipment: Employed in precision measurement systems 3D Scanners: Provides illumination for high-resolution scanning 3D Printers: Enhances printing precision with stable and powerful laser output
Request a Quote Datasheet
Description
Overview of HL40161MG Laser Diode HL40161MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 175 mW. This diode is engineered to maintain stable beam quality over an extended operating temperature range of -5°C to +85°C, making it suitable for demanding industrial and medical applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 175 mW (CW) Operating Current: 150 to 200 mA Operating Voltage: 5.0 to 6.5 V Threshold Current: 35 to 55 mA Beam Divergence: Parallel to junction: 6° to 12° (FWHM); Perpendicular to junction: 15° to 25° (FWHM) Transverse Mode: Single transverse mode Package Type: 5.6 mm TO-can Operating Temperature: -5°C to +85°C Storage Temperature: -40°C to +85°C Optical Output Power: 210 mW Applications: Industrial Sensors: Utilized in particle detection and inspection systems Medical Equipment: Serves as a light source in diagnostic and therapeutic devices Measuring and Analysis Equipment: Employed in precision measurement systems 3D Scanners: Provides illumination for high-resolution scanning 3D Printers: Enhances printing precision with stable and powerful laser output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40161MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40161MG
Ushio Laser Diodes HL40161MG
Overview of HL40161MG Laser Diode HL40161MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 175 mW. This diode is engineered to maintain stable beam quality over an extended operating temperature range of -5°C to +85°C, making it suitable for demanding industrial and medical applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 175 mW (CW) Operating Current: 150 to 200 mA Operating Voltage: 5.0 to 6.5 V Threshold Current: 35 to 55 mA Beam Divergence: Parallel to junction: 6° to 12° (FWHM); Perpendicular to junction: 15° to 25° (FWHM) Transverse Mode: Single transverse mode Package Type: 5.6 mm TO-can Operating Temperature: -5°C to +85°C Storage Temperature: -40°C to +85°C Optical Output Power: 210 mW Applications: Industrial Sensors: Utilized in particle detection and inspection systems Medical Equipment: Serves as a light source in diagnostic and therapeutic devices Measuring and Analysis Equipment: Employed in precision measurement systems 3D Scanners: Provides illumination for high-resolution scanning 3D Printers: Enhances printing precision with stable and powerful laser output

Overview of HL40161MG Laser Diode

HL40161MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 175 mW. This diode is engineered to maintain stable beam quality over an extended operating temperature range of -5°C to +85°C, making it suitable for demanding industrial and medical applications.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 175 mW (CW)
  • Operating Current: 150 to 200 mA
  • Operating Voltage: 5.0 to 6.5 V
  • Threshold Current: 35 to 55 mA
  • Beam Divergence: Parallel to junction: 6° to 12° (FWHM); Perpendicular to junction: 15° to 25° (FWHM)
  • Transverse Mode: Single transverse mode
  • Package Type: 5.6 mm TO-can
  • Operating Temperature: -5°C to +85°C
  • Storage Temperature: -40°C to +85°C
  • Optical Output Power: 210 mW Applications:
  • Industrial Sensors: Utilized in particle detection and inspection systems
  • Medical Equipment: Serves as a light source in diagnostic and therapeutic devices
  • Measuring and Analysis Equipment: Employed in precision measurement systems
  • 3D Scanners: Provides illumination for high-resolution scanning
  • 3D Printers: Enhances printing precision with stable and powerful laser output
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40161MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-635 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL63373HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-980 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 980 nm (9800 Å)
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II (CDRH)
Wavelength Range 650 nm (6500 Å)
View Details