World Star Tech Ushio Laser Diodes HL63392DG

Description
Overview of HL63392DG Laser Diode HL63392DG is a high-performance red laser diode developed by Ushio, operating at a wavelength of 639 nm. Housed in a compact 5.6 mm TO-can package, it delivers an optical output power of 200 mW, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 639 nm (visible red) Optical Output Power: 200 mW (CW) at 25°C; 120 mW at 60°C Mode: Single transverse mode Beam Divergence: Parallel to junction: 5° to 13°; Perpendicular to junction: 10° to 18° Monitor Photodiode: Built-in for real-time optical output monitoring Operating Voltage: 2.8 to 3.3 V Operating Current: 255 to 290 mA Threshold Current: 65 to 80 mA Monitor Current: 0.4 to 1.3 mA Operating Temperature: -10°C to +60°C Storage Temperature: -40°C to +85°C Package Type: 5.6 mm TO-can Applications: Laser modules Laser levellers Distance measuring instruments Positioning sensors Medical equipment Light sources for optical instruments
Request a Quote Datasheet
Description
Overview of HL63392DG Laser Diode HL63392DG is a high-performance red laser diode developed by Ushio, operating at a wavelength of 639 nm. Housed in a compact 5.6 mm TO-can package, it delivers an optical output power of 200 mW, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 639 nm (visible red) Optical Output Power: 200 mW (CW) at 25°C; 120 mW at 60°C Mode: Single transverse mode Beam Divergence: Parallel to junction: 5° to 13°; Perpendicular to junction: 10° to 18° Monitor Photodiode: Built-in for real-time optical output monitoring Operating Voltage: 2.8 to 3.3 V Operating Current: 255 to 290 mA Threshold Current: 65 to 80 mA Monitor Current: 0.4 to 1.3 mA Operating Temperature: -10°C to +60°C Storage Temperature: -40°C to +85°C Package Type: 5.6 mm TO-can Applications: Laser modules Laser levellers Distance measuring instruments Positioning sensors Medical equipment Light sources for optical instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63392DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63392DG
Ushio Laser Diodes HL63392DG
Overview of HL63392DG Laser Diode HL63392DG is a high-performance red laser diode developed by Ushio, operating at a wavelength of 639 nm. Housed in a compact 5.6 mm TO-can package, it delivers an optical output power of 200 mW, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 639 nm (visible red) Optical Output Power: 200 mW (CW) at 25°C; 120 mW at 60°C Mode: Single transverse mode Beam Divergence: Parallel to junction: 5° to 13°; Perpendicular to junction: 10° to 18° Monitor Photodiode: Built-in for real-time optical output monitoring Operating Voltage: 2.8 to 3.3 V Operating Current: 255 to 290 mA Threshold Current: 65 to 80 mA Monitor Current: 0.4 to 1.3 mA Operating Temperature: -10°C to +60°C Storage Temperature: -40°C to +85°C Package Type: 5.6 mm TO-can Applications: Laser modules Laser levellers Distance measuring instruments Positioning sensors Medical equipment Light sources for optical instruments

Overview of HL63392DG Laser Diode

HL63392DG is a high-performance red laser diode developed by Ushio, operating at a wavelength of 639 nm. Housed in a compact 5.6 mm TO-can package, it delivers an optical output power of 200 mW, making it suitable for various industrial and scientific applications.

Key Features:

  • Wavelength: 639 nm (visible red)
  • Optical Output Power: 200 mW (CW) at 25°C; 120 mW at 60°C
  • Mode: Single transverse mode
  • Beam Divergence: Parallel to junction: 5° to 13°; Perpendicular to junction: 10° to 18°
  • Monitor Photodiode: Built-in for real-time optical output monitoring
  • Operating Voltage: 2.8 to 3.3 V
  • Operating Current: 255 to 290 mA
  • Threshold Current: 65 to 80 mA
  • Monitor Current: 0.4 to 1.3 mA
  • Operating Temperature: -10°C to +60°C
  • Storage Temperature: -40°C to +85°C
  • Package Type: 5.6 mm TO-can Applications:
  • Laser modules
  • Laser levellers
  • Distance measuring instruments
  • Positioning sensors
  • Medical equipment
  • Light sources for optical instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63392DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Module : UCL Series Visible Bright Green Laser - UCL5-3.5G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class II; Class II
View Details
Ushio Laser Diodes - HL63253MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-850 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 850 nm (8500 Å)
View Details
Ushio Laser Diodes - HL85023MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details