World Star Tech Red Laser Modules: UH-Series Red Laser diode modules UH5-25G-658

Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote
Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UH5-25G-658 is a red laser diode module emitting 25 mW at 658 nm with continuous wave operation in a single-mode structure. It features an adjustable collimated beam with a spot size under 100 μm at distances under 10 inches and a divergence less than 1 mrad. The module operates from 3.3 to 5 V DC with a current under 100 mA and includes auto power control circuitry. It is housed in an anodized aluminum body measuring 12 mm in diameter and 51 mm in length with a 200 mm cable. The device is rated for operation from +10°C to +50°C and requires a heat sink for extended use. Laser Class IIIB, with ESD and reverse polarity protection, and emits visible radiation requiring safety precautions.

Datasheet Summary
Powered by GS/AI

The UH5-25G-658 is a red laser diode module emitting 25 mW at 658 nm with continuous wave operation in a single-mode structure. It features an adjustable collimated beam with a spot size under 100 μm at distances under 10 inches and a divergence less than 1 mrad. The module operates from 3.3 to 5 V DC with a current under 100 mA and includes auto power control circuitry. It is housed in an anodized aluminum body measuring 12 mm in diameter and 51 mm in length with a 200 mm cable. The device is rated for operation from +10°C to +50°C and requires a heat sink for extended use. Laser Class IIIB, with ESD and reverse polarity protection, and emits visible radiation requiring safety precautions.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UH-Series Red Laser diode modules - UH5-25G-658 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UH-Series Red Laser diode modules
UH5-25G-658
Red Laser Modules: UH-Series Red Laser diode modules UH5-25G-658
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing

UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers.

The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us.

Features

  • Adjustable focus
  • Auto Power Control
  • High Stability
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UH5-25G-658
Product Name Red Laser Modules: UH-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-0.4G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1(IEC)
Wavelength Range 670 nm (6700 Å)
View Details
Osram Laser Diodes - PLT5 510 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-980 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 980 nm (9800 Å)
View Details
Ushio Laser Diodes - HL63283HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details