COL-XXG-635-A is a collimated red laser diode with a 635 nm wavelength and optical output power options of 7, 10, or 20 mW. It features an elliptical beam with a near-exit size of 5 mm by 2.1 mm and a divergence of less than 1 mrad. The device is housed in a small black anodized aluminum package measuring 8 mm in diameter and 12.8 mm in length. It operates on a DC voltage greater than 2.2 V with a monitoring photodiode current of 0.2 mA typical. Operating temperature ranges from +10°C to +60°C, and storage temperature from -40°C to +80°C. The module is intended for OEM integration in measurement, automation, and alignment applications, with a warning against direct eye exposure to the emitted radiation.
Overview of COL-XXG-635 Laser Diode
COL-XXG-635 laser diode has Compact Body. COL-XXG-635 is ideal for applications demanding reliable operations with a long lifetime and stable output power.
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | COL-XXG-635 |
| Product Name | Collimated Laser Diode |
| Laser Type | Laser Diodes |