World Star Tech Red Laser Modules: LQ-Series Red Laser diode modules LQB-1S-650

Description
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment
Request a Quote
Description
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LQB-1S-650 is a Class 2 red laser diode module emitting 650 nm light at less than 1 mW power, designed for continuous operation in measurement, automation, and alignment applications. It features a collimated elliptical spot of 3 mm, single-mode laser structure, and divergence under 2 mrad. The module operates on 3 to 5 V DC with less than 40 mA current and includes auto power control, ESD protection, and reverse polarity protection. It measures 9 mm in diameter and 19 mm in length, mounted with a 380 mm cable, and requires a heat sink for extended use. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C.

Datasheet Summary
Powered by GS/AI

The LQB-1S-650 is a Class 2 red laser diode module emitting 650 nm light at less than 1 mW power, designed for continuous operation in measurement, automation, and alignment applications. It features a collimated elliptical spot of 3 mm, single-mode laser structure, and divergence under 2 mrad. The module operates on 3 to 5 V DC with less than 40 mA current and includes auto power control, ESD protection, and reverse polarity protection. It measures 9 mm in diameter and 19 mm in length, mounted with a 380 mm cable, and requires a heat sink for extended use. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-650 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: LQ-Series Red Laser diode modules
LQB-1S-650
Red Laser Modules: LQ-Series Red Laser diode modules LQB-1S-650
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment

LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body.

Unique properties include compact body , clean beam, industrial strength and low cost.

If your application requires high beam pointing stability it is recommended to use glass aspherical lens.

Features

  • Auto Power Control
  • Low Power Consumption
  • Reverse Polarity Protected
  • Small Size

Applications

  • Measurement
  • Pointing
  • Sensing
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number LQB-1S-650
Product Name Red Laser Modules: LQ-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-635-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL40085G - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER - UCH5-10G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class II; Class II
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-850 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 850 nm (8500 Å)
View Details