Boonton Electronics Corporation RF Power Meter 5232

Description
The 5232 is a used Dual Channel RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 10 kHz to 40 GHz, sensor dependent Over 200 readings per second in single channel mode GPIB or optional RS232 interfaces Automatic download of sensor calibration data Compatible with all existing Boonton diode and thermocouple sensors for frequencies from HP 437B and HP 438B emulation The 5232 combines Boonton's technologies of RF Voltage and RF Power measurements in one instrument. The unit automatically senses the probe used to display power or voltage information. Existing Boonton power sensors and voltage probes can be used with this unit.
Datasheet
Description
The 5232 is a used Dual Channel RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 10 kHz to 40 GHz, sensor dependent Over 200 readings per second in single channel mode GPIB or optional RS232 interfaces Automatic download of sensor calibration data Compatible with all existing Boonton diode and thermocouple sensors for frequencies from HP 437B and HP 438B emulation The 5232 combines Boonton's technologies of RF Voltage and RF Power measurements in one instrument. The unit automatically senses the probe used to display power or voltage information. Existing Boonton power sensors and voltage probes can be used with this unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 5232 - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
5232
RF Power Meter 5232
The 5232 is a used Dual Channel RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 10 kHz to 40 GHz, sensor dependent Over 200 readings per second in single channel mode GPIB or optional RS232 interfaces Automatic download of sensor calibration data Compatible with all existing Boonton diode and thermocouple sensors for frequencies from HP 437B and HP 438B emulation The 5232 combines Boonton's technologies of RF Voltage and RF Power measurements in one instrument. The unit automatically senses the probe used to display power or voltage information. Existing Boonton power sensors and voltage probes can be used with this unit.

The 5232 is a used Dual Channel RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency range: 10 kHz to 40 GHz, sensor dependent
  • Over 200 readings per second in single channel mode
  • GPIB or optional RS232 interfaces
  • Automatic download of sensor calibration data
  • Compatible with all existing Boonton diode and thermocouple sensors for frequencies from
  • HP 437B and HP 438B emulation

The 5232 combines Boonton's technologies of RF Voltage and RF Power measurements in one instrument. The unit automatically senses the probe used to display power or voltage information. Existing Boonton power sensors and voltage probes can be used with this unit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 5232
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5912A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 1.25E10 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Power Meter - 4400A - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details
RF High Power Calorimeter with Chiller - 1314 - TEGAM, Inc.
Specs
Form Factor Bench top; Rack mount
Display Type Digital
Real Power 10 to 250 watts
View Details