Manufacturer: Linear Technology
Win Source Part Number: 784038-LTC4270CIUKG#
Packaging: Tube
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 85°C
Package: 52-WFQFN Exposed Pad
Power - Max: 13W
Operating Supply Voltage: 45 V ~ 57 V
Internal Switch(s): No
Number of Channels: 12
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: LTC4270
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA
Manufacturer Package: 52-QFN (7x8)
Alternative Parts (Cross-Reference): HV110K4-G; MAX5941AESE-T; MAX5942BCSE; PD70101ILQ;
Introduction Date: April 14, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4270CIUKG#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4270CIUKG#PBF |