Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4268IDKD-1#PBF LTC4268IDKD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784035-LTC4268IDKD-1 #PBF Packaging: Tube Type: Controller (PD), DC/DC Operating Temperature Range: -40°C ~ 85°C Package: 32-WFDFN Exposed Pad Power - Max: 35W Operating Supply Voltage: 57V (Maximum) Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4268-1 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA (Maximum) Manufacturer Package: 32-DFN (7x4) Alternative Parts (Cross-Reference): MAX5941AESE-T; MAX5984BETI+T; PD70101ILQ; Introduction Date: August 10, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784035-LTC4268IDKD-1 #PBF Packaging: Tube Type: Controller (PD), DC/DC Operating Temperature Range: -40°C ~ 85°C Package: 32-WFDFN Exposed Pad Power - Max: 35W Operating Supply Voltage: 57V (Maximum) Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4268-1 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA (Maximum) Manufacturer Package: 32-DFN (7x4) Alternative Parts (Cross-Reference): MAX5941AESE-T; MAX5984BETI+T; PD70101ILQ; Introduction Date: August 10, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4268IDKD-1#PBF - LTC4268IDKD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4268IDKD-1#PBF
LTC4268IDKD-1#PBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4268IDKD-1#PBF LTC4268IDKD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784035-LTC4268IDKD-1 #PBF Packaging: Tube Type: Controller (PD), DC/DC Operating Temperature Range: -40°C ~ 85°C Package: 32-WFDFN Exposed Pad Power - Max: 35W Operating Supply Voltage: 57V (Maximum) Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4268-1 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA (Maximum) Manufacturer Package: 32-DFN (7x4) Alternative Parts (Cross-Reference): MAX5941AESE-T; MAX5984BETI+T; PD70101ILQ; Introduction Date: August 10, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784035-LTC4268IDKD-1#PBF
Packaging: Tube
Type: Controller (PD), DC/DC
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFDFN Exposed Pad
Power - Max: 35W
Operating Supply Voltage: 57V (Maximum)
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: LTC4268-1
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA (Maximum)
Manufacturer Package: 32-DFN (7x4)
Alternative Parts (Cross-Reference): MAX5941AESE-T; MAX5984BETI+T; PD70101ILQ;
Introduction Date: August 10, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4268IDKD-1#PBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4268IDKD-1#PBF
Unlock Full Specs
to access all available technical data

Similar Products