Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4269CDKD-1#PBF LTC4269CDKD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020651-LTC4269CDKD-1 #PBF Packaging: Tube/Rail Type: Controller (PD), DC/DC Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-DFN (7x4) Maximum Power Dissipation: 25.5W Supply Voltage - Operating: 37.2 V to 60 V Operating Supply Current: 1.35mA (Max) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020651-LTC4269CDKD-1 #PBF Packaging: Tube/Rail Type: Controller (PD), DC/DC Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-DFN (7x4) Maximum Power Dissipation: 25.5W Supply Voltage - Operating: 37.2 V to 60 V Operating Supply Current: 1.35mA (Max) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4269CDKD-1#PBF - LTC4269CDKD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4269CDKD-1#PBF
LTC4269CDKD-1#PBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4269CDKD-1#PBF LTC4269CDKD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 020651-LTC4269CDKD-1 #PBF Packaging: Tube/Rail Type: Controller (PD), DC/DC Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-DFN (7x4) Maximum Power Dissipation: 25.5W Supply Voltage - Operating: 37.2 V to 60 V Operating Supply Current: 1.35mA (Max) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020651-LTC4269CDKD-1#PBF
Packaging: Tube/Rail
Type: Controller (PD), DC/DC
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-DFN (7x4)
Maximum Power Dissipation: 25.5W
Supply Voltage - Operating: 37.2 V to 60 V
Operating Supply Current: 1.35mA (Max)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4269CDKD-1#PBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4269CDKD-1#PBF
Unlock Full Specs
to access all available technical data

Similar Products