Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266CUHF#PBF LTC4266CUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732203-LTC4266CUHF#P BF Packaging: Tube Type: Controller (PSE) Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Power - Max: 25W Operating Supply Voltage: 45 V ~ 57 V Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: LTC4266 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): PD64004A; PD64012G; MAX5942AESE+; Introduction Date: August 24, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732203-LTC4266CUHF#P BF Packaging: Tube Type: Controller (PSE) Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Power - Max: 25W Operating Supply Voltage: 45 V ~ 57 V Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: LTC4266 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): PD64004A; PD64012G; MAX5942AESE+; Introduction Date: August 24, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266CUHF#PBF - LTC4266CUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266CUHF#PBF
LTC4266CUHF#PBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266CUHF#PBF LTC4266CUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 732203-LTC4266CUHF#P BF Packaging: Tube Type: Controller (PSE) Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Power - Max: 25W Operating Supply Voltage: 45 V ~ 57 V Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: LTC4266 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): PD64004A; PD64012G; MAX5942AESE+; Introduction Date: August 24, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 732203-LTC4266CUHF#PBF
Packaging: Tube
Type: Controller (PSE)
Operating Temperature Range: 0°C ~ 70°C
Package: 38-WFQFN Exposed Pad
Power - Max: 25W
Operating Supply Voltage: 45 V ~ 57 V
Internal Switch(s): No
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: LTC4266
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): PD64004A; PD64012G; MAX5942AESE+;
Introduction Date: August 24, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4266CUHF#PBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266CUHF#PBF
Unlock Full Specs
to access all available technical data

Similar Products