Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732198-LTC4257CDD#TR
Packaging: Tape and Reel
Type: Controller (PD)
Supply Current: 3mA
Internal Switch(s): Yes
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: LTC4257
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 57V (Maximum)
Maximum Power: 12.95W
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4257CDD#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4257CDD#TRPBF |