Manufacturer: Linear Technology
Win Source Part Number: 142904-LTC4263IDE-1#
Packaging: Reel - TR
Type: Controller (PSE)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DFN (4x3)
Maximum Power Dissipation: 30W
Supply Voltage - Operating: 33 V to 66 V
Operating Supply Current: 2mA
Alternative Parts (Cross-Reference): TPS2378DDAR; LTC4263CDE-1#TRPBF; LTC4263IDE-1#TRPBF; LTC4263CDE-1#PBF;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4263IDE-1#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4263IDE-1#TRPBF |