Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811211-LTC4278CDKD#T
Packaging: Reel
Type: Controller (PD), DC/DC
Power - Max: 25.5W
Current - Supply: 1.35mA (Maximum)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Supplier Device Package: 32-DFN (7x4)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 37.2V ~ 60V
Part Number Series: LTC4278
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4278CDKD#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4278CDKD#TRPBF |