Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267CDHC#TRPBF LTC4267CDHC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063522-LTC4267CDHC# TRPBF Packaging: Reel - TR Type: Controller (PD), DC/DC Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN (5x3) Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 57V (Max) Operating Supply Current: 3mA (Max) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063522-LTC4267CDHC# TRPBF Packaging: Reel - TR Type: Controller (PD), DC/DC Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN (5x3) Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 57V (Max) Operating Supply Current: 3mA (Max) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267CDHC#TRPBF - LTC4267CDHC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267CDHC#TRPBF
LTC4267CDHC#TRPBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267CDHC#TRPBF LTC4267CDHC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063522-LTC4267CDHC# TRPBF Packaging: Reel - TR Type: Controller (PD), DC/DC Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN (5x3) Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 57V (Max) Operating Supply Current: 3mA (Max) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063522-LTC4267CDHC#TRPBF
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-DFN (5x3)
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 57V (Max)
Operating Supply Current: 3mA (Max)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4267CDHC#TRPBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267CDHC#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products