Win Source Electronics Linear - Linear - Comparators - LT6703HVIS5-3#TRPBF LT6703HVIS5-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060207-LT6703HVIS5- 3#TRPBF Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 15μA Current - Input Bias (Max): 0.01μA @ 18V Propagation Delay (Max): 29μs Hysteresis: 11.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060207-LT6703HVIS5- 3#TRPBF Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 15μA Current - Input Bias (Max): 0.01μA @ 18V Propagation Delay (Max): 29μs Hysteresis: 11.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT6703HVIS5-3#TRPBF - LT6703HVIS5-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT6703HVIS5-3#TRPBF
LT6703HVIS5-3#TRPBF
Linear - Linear - Comparators - LT6703HVIS5-3#TRPBF LT6703HVIS5-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060207-LT6703HVIS5- 3#TRPBF Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 15μA Current - Input Bias (Max): 0.01μA @ 18V Propagation Delay (Max): 29μs Hysteresis: 11.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060207-LT6703HVIS5-3#TRPBF
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 15μA
Current - Input Bias (Max): 0.01μA @ 18V
Propagation Delay (Max): 29μs
Hysteresis: 11.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 1.4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT6703HVIS5-3#TRPBF
Product Name Linear - Linear - Comparators - LT6703HVIS5-3#TRPBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT6703HVHS5-3#TRMPBF - LT6703HVHS5-3#TRMPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; TSOT-23-5
View Details
Linear - Linear - Comparators - LT1671IS8#PBF - LT1671IS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT6703CDC-3#TRPBF - LT6703CDC-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; 3-DFN (2x2)
View Details