Win Source Electronics Linear - Linear - Comparators - LT6703HDC-2#TRMPBF LT6703HDC-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781644-LT6703HDC-2#T RMPBF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 3-WFDFN Exposed Pad Mounting: SMD Output Type: Open Collector Number of Elements: 1 Hysteresis: 13.5mV Family Name: LT6703-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 3-DFN (2x2) Dual Supply Voltage (±): 1.4 V ~ 18 V Maximum Quiescent Current: 17μA Current - Input Bias (Maximum): 0.01μA @ 18V Propagation Delay (Maximum): 29μs Alternative Parts (Cross-Reference): LT6703HDC-2; LT6703HVCS5-2#TRMPBF ; LT6703HDC-2#PBF; LT6703HDC-2#TRPBF; Introduction Date: February 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781644-LT6703HDC-2#T RMPBF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 3-WFDFN Exposed Pad Mounting: SMD Output Type: Open Collector Number of Elements: 1 Hysteresis: 13.5mV Family Name: LT6703-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 3-DFN (2x2) Dual Supply Voltage (±): 1.4 V ~ 18 V Maximum Quiescent Current: 17μA Current - Input Bias (Maximum): 0.01μA @ 18V Propagation Delay (Maximum): 29μs Alternative Parts (Cross-Reference): LT6703HDC-2; LT6703HVCS5-2#TRMPBF ; LT6703HDC-2#PBF; LT6703HDC-2#TRPBF; Introduction Date: February 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT6703HDC-2#TRMPBF - LT6703HDC-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT6703HDC-2#TRMPBF
LT6703HDC-2#TRMPBF
Linear - Linear - Comparators - LT6703HDC-2#TRMPBF LT6703HDC-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781644-LT6703HDC-2#T RMPBF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 3-WFDFN Exposed Pad Mounting: SMD Output Type: Open Collector Number of Elements: 1 Hysteresis: 13.5mV Family Name: LT6703-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 3-DFN (2x2) Dual Supply Voltage (±): 1.4 V ~ 18 V Maximum Quiescent Current: 17μA Current - Input Bias (Maximum): 0.01μA @ 18V Propagation Delay (Maximum): 29μs Alternative Parts (Cross-Reference): LT6703HDC-2; LT6703HVCS5-2#TRMPBF ; LT6703HDC-2#PBF; LT6703HDC-2#TRPBF; Introduction Date: February 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781644-LT6703HDC-2#TRMPBF
Series: Over-The-Top
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 3-WFDFN Exposed Pad
Mounting: SMD
Output Type: Open Collector
Number of Elements: 1
Hysteresis: 13.5mV
Family Name: LT6703-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 3-DFN (2x2)
Dual Supply Voltage (±): 1.4 V ~ 18 V
Maximum Quiescent Current: 17μA
Current - Input Bias (Maximum): 0.01μA @ 18V
Propagation Delay (Maximum): 29μs
Alternative Parts (Cross-Reference): LT6703HDC-2; LT6703HVCS5-2#TRMPBF; LT6703HDC-2#PBF; LT6703HDC-2#TRPBF;
Introduction Date: February 27, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT6703HDC-2#TRMPBF
Product Name Linear - Linear - Comparators - LT6703HDC-2#TRMPBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT6703HVHS5-3#TRMPBF - LT6703HVHS5-3#TRMPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; TSOT-23-5
View Details
Linear - Linear - Comparators - LT6703CDC-3#TRPBF - LT6703CDC-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; 3-DFN (2x2)
View Details