Win Source Electronics Crystals, Oscillators, Resonators - Resonators 1088825-RO3164A

Description
Win Source Part Number: 1088825-RO3164A Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR),Tape & Reel (TR),Bag Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 868.35 MHz Height: 0.063" (1.60mm) Frequency Stability: 32ppb Frequency Tolerance: ±200kHz Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) Alternative Parts (Cross-Reference): RO3164E; RO3164A-1; RO3144E-2; RO3156E; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RO3164ATR,2410- RO3164ATR2,2410-RO31 64A Base Product Number: RO3164
Request a Quote Datasheet
Description
Win Source Part Number: 1088825-RO3164A Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR),Tape & Reel (TR),Bag Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 868.35 MHz Height: 0.063" (1.60mm) Frequency Stability: 32ppb Frequency Tolerance: ±200kHz Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) Alternative Parts (Cross-Reference): RO3164E; RO3164A-1; RO3144E-2; RO3156E; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RO3164ATR,2410- RO3164ATR2,2410-RO31 64A Base Product Number: RO3164
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1088825-RO3164A - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1088825-RO3164A
Crystals, Oscillators, Resonators - Resonators 1088825-RO3164A
Win Source Part Number: 1088825-RO3164A Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR),Tape & Reel (TR),Bag Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 868.35 MHz Height: 0.063" (1.60mm) Frequency Stability: 32ppb Frequency Tolerance: ±200kHz Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) Alternative Parts (Cross-Reference): RO3164E; RO3164A-1; RO3144E-2; RO3156E; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RO3164ATR,2410- RO3164ATR2,2410-RO31 64A Base Product Number: RO3164

Win Source Part Number: 1088825-RO3164A
Category: Crystals, Oscillators, Resonators>Resonators
Type: SAW
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 868.35 MHz
Height: 0.063" (1.60mm)
Frequency Stability: 32ppb
Frequency Tolerance: ±200kHz
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
Alternative Parts (Cross-Reference): RO3164E; RO3164A-1; RO3144E-2; RO3156E;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-RO3164ATR,2410-RO3164ATR2,2410-RO3164A
Base Product Number: RO3164

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1088825-RO3164A
Product Name Crystals, Oscillators, Resonators - Resonators
Oscillator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1148173-SSW025000I3CHE-ST7R2 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1341682-I547-2P3-40.000 MHZ - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor 4-SMD, No Lead
Frequency 40 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992HS6-4#TRPBF - 020688-LTC6992HS6-4#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 3.81E-6 to 1 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366328-TZ1897B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 27.12 MHz
Frequency Tolerance 10 %
View Details