Win Source Electronics Crystals - DSX321G11059200AAAC 1157893-DSX321G11059200AAAC

Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157893-DSX321G11059 200AAAC Frequency: 11.0592 MHz Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157893-DSX321G11059 200AAAC Frequency: 11.0592 MHz Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - DSX321G11059200AAAC - 1157893-DSX321G11059200AAAC - Win Source Electronics
Laguna Hills, CA, United States
Crystals - DSX321G11059200AAAC
1157893-DSX321G11059200AAAC
Crystals - DSX321G11059200AAAC 1157893-DSX321G11059200AAAC
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157893-DSX321G11059 200AAAC Frequency: 11.0592 MHz Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: KDS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157893-DSX321G11059200AAAC
Frequency: 11.0592 MHz
Categories: Crystals
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1157893-DSX321G11059200AAAC
Product Name Crystals - DSX321G11059200AAAC
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366340-E1SB38E0X0001E - Win Source Electronics
Specs
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
Frequency Stability 10 ppm
View Details
Crystals - DSX321G24576000AAAB - 977413-DSX321G24576000AAAB - Win Source Electronics
Specs
Features / Standards RoHS
Frequency 24.58 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 959744-E3SB48E000801E - Win Source Electronics
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 48 MHz
Frequency Stability 10 ppm
View Details
Crystals - DSX321G14745600AAAB - 1154702-DSX321G14745600AAAB - Win Source Electronics
Specs
Features / Standards RoHS
Frequency 14.75 MHz
View Details