Win Source Electronics Crystals - DSX321G24576000AAAB 977413-DSX321G24576000AAAB

Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977413-DSX321G245760 00AAAB Frequency: 24.576 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977413-DSX321G245760 00AAAB Frequency: 24.576 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - DSX321G24576000AAAB - 977413-DSX321G24576000AAAB - Win Source Electronics
Laguna Hills, CA, United States
Crystals - DSX321G24576000AAAB
977413-DSX321G24576000AAAB
Crystals - DSX321G24576000AAAB 977413-DSX321G24576000AAAB
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977413-DSX321G245760 00AAAB Frequency: 24.576 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: KDS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977413-DSX321G24576000AAAB
Frequency: 24.576 MHz
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 977413-DSX321G24576000AAAB
Product Name Crystals - DSX321G24576000AAAB
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1146296-X3S016000DI1H-HW - Win Source Electronics
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Frequency 40 MHz
Frequency Tolerance 10 %
Load Capacitance 9 pF
View Details
Crystals - DSX211G25000000AAAA - 1056394-DSX211G25000000AAAA - Win Source Electronics
Specs
Features / Standards RoHS
Frequency 25 MHz
View Details