Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4055EUF#TR 303428-LTC4055EUF#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 303428-LTC4055EUF#TR Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4055EUF#TRPBF; LTC4055EUF; LTC4055EUF#TR; LTC4055EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303428-LTC4055EUF#TR Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4055EUF#TRPBF; LTC4055EUF; LTC4055EUF#TR; LTC4055EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4055EUF#TR - 303428-LTC4055EUF#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4055EUF#TR
303428-LTC4055EUF#TR
PMIC - PMIC - Battery Chargers - LTC4055EUF#TR 303428-LTC4055EUF#TR
Manufacturer: Linear Technology Win Source Part Number: 303428-LTC4055EUF#TR Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4055EUF#TRPBF; LTC4055EUF; LTC4055EUF#TR; LTC4055EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 303428-LTC4055EUF#TR
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 5.5V
Alternative Parts (Cross-Reference): LTC4055EUF#TRPBF; LTC4055EUF; LTC4055EUF#TR; LTC4055EUF#PBF;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 303428-LTC4055EUF#TR
Product Name PMIC - PMIC - Battery Chargers - LTC4055EUF#TR
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3651EUHE-4.2#PBF - 781169-LT3651EUHE-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#TRPBF - 1061085-LTC1731ES8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1512IGN#PBF - 139040-LT1512IGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4000EGN#PBF - 139012-LTC4000EGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 28-SSOP
Cells 3
View Details