Win Source Electronics PMIC - PMIC - Battery Chargers - LT1512IGN#PBF 139040-LT1512IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139040-LT1512IGN#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 25V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139040-LT1512IGN#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1512IGN#PBF - 139040-LT1512IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1512IGN#PBF
139040-LT1512IGN#PBF
PMIC - PMIC - Battery Chargers - LT1512IGN#PBF 139040-LT1512IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 139040-LT1512IGN#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 25V

Manufacturer: Linear Technology
Win Source Part Number: 139040-LT1512IGN#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Maximum Supply Voltage: 25V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 139040-LT1512IGN#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1512IGN#PBF
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#PBF - 020628-LTC4002EDD-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-1#TRPBF - 133989-LTC4085EDE-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4012CUF-3#PBF - 724779-LTC4012CUF-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LT3652EDD#PBF - 781175-LT3652EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details