Win Source Electronics PMIC - PMIC - Battery Chargers - LT3650EMSE-8.4#PBF 781166-LT3650EMSE-8.4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781166-LT3650EMSE-8. 4#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Family Name: LT3650-8.4 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): BQ25881RGER; HPA01163RGRR; BQ25881RGET; ISL95521BHRZ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781166-LT3650EMSE-8. 4#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Family Name: LT3650-8.4 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): BQ25881RGER; HPA01163RGRR; BQ25881RGET; ISL95521BHRZ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3650EMSE-8.4#PBF - 781166-LT3650EMSE-8.4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3650EMSE-8.4#PBF
781166-LT3650EMSE-8.4#PBF
PMIC - PMIC - Battery Chargers - LT3650EMSE-8.4#PBF 781166-LT3650EMSE-8.4#PBF
Manufacturer: Linear Technology Win Source Part Number: 781166-LT3650EMSE-8. 4#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Family Name: LT3650-8.4 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): BQ25881RGER; HPA01163RGRR; BQ25881RGET; ISL95521BHRZ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781166-LT3650EMSE-8.4#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Family Name: LT3650-8.4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP-EP
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): BQ25881RGER; HPA01163RGRR; BQ25881RGET; ISL95521BHRZ;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781166-LT3650EMSE-8.4#PBF
Product Name PMIC - PMIC - Battery Chargers - LT3650EMSE-8.4#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1325CSW#PBF - 781868-LTC1325CSW#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#TRPBF - 783833-LTC4007EUFD-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 3 to 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4065EDC#TRMPBF - 739549-LTC4065EDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 750 mA
View Details