Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4012CUF-1#TRPBF 732195-LTC4012CUF-1#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732195-LTC4012CUF-1# TRPBF Packaging: Tape and Reel Mounting Style: SMD Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.4V Categories: Integrated Circuits Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: LTC4012 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 28V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732195-LTC4012CUF-1# TRPBF Packaging: Tape and Reel Mounting Style: SMD Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.4V Categories: Integrated Circuits Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: LTC4012 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 28V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4012CUF-1#TRPBF - 732195-LTC4012CUF-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4012CUF-1#TRPBF
732195-LTC4012CUF-1#TRPBF
PMIC - PMIC - Battery Chargers - LTC4012CUF-1#TRPBF 732195-LTC4012CUF-1#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732195-LTC4012CUF-1# TRPBF Packaging: Tape and Reel Mounting Style: SMD Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.4V Categories: Integrated Circuits Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: LTC4012 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 28V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732195-LTC4012CUF-1#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 16.4V
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: LTC4012
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 28V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 732195-LTC4012CUF-1#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4012CUF-1#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF - 781180-LT3652IMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4065EDC#TRPBF - 109996-LTC4065EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4009CUF-1#PBF - 783838-LTC4009CUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4058XEDD-4.2#TRPBF - 783860-LTC4058XEDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details