Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRPBF 124007-LTC4065LEDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 124007-LTC4065LEDC#T RPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 250mA Battery Pack Voltage: 4.2V Family Name: LTC4065L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): MAX8600ETD+TG069; MAX8600ETD; MAX8600ETD-T; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 124007-LTC4065LEDC#T RPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 250mA Battery Pack Voltage: 4.2V Family Name: LTC4065L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): MAX8600ETD+TG069; MAX8600ETD; MAX8600ETD-T; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRPBF - 124007-LTC4065LEDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRPBF
124007-LTC4065LEDC#TRPBF
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRPBF 124007-LTC4065LEDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 124007-LTC4065LEDC#T RPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 250mA Battery Pack Voltage: 4.2V Family Name: LTC4065L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): MAX8600ETD+TG069; MAX8600ETD; MAX8600ETD-T; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 124007-LTC4065LEDC#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 250mA
Battery Pack Voltage: 4.2V
Family Name: LTC4065L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Maximum Supply Voltage: 5.5V
Alternative Parts (Cross-Reference): MAX8600ETD+TG069; MAX8600ETD; MAX8600ETD-T;
Introduction Date: November 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 124007-LTC4065LEDC#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRPBF
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTM8061IV-4.2#PBF - 784645-LTM8061IV-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4000IGN#PBF - 783828-LTC4000IGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LT1769IGN#PBF - 780656-LT1769IGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4057ES5-4.2#TRPBF - 119150-LTC4057ES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details