Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#PBF 97515-LTC4054LES5-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 97515-LTC4054LES5-4. 2#PBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 150mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97515-LTC4054LES5-4. 2#PBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 150mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#PBF - 97515-LTC4054LES5-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#PBF
97515-LTC4054LES5-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#PBF 97515-LTC4054LES5-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 97515-LTC4054LES5-4. 2#PBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 150mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 97515-LTC4054LES5-4.2#PBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 150mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 6.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 97515-LTC4054LES5-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#PBF
Charger Type Linear
Package Type TSOT-23-5
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1512CN8#PBF - 780531-LT1512CN8#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type DIP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4055EUF#TRPBF - 303429-LTC4055EUF#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#PBF - 783831-LTC4002EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC1325CSW#PBF - 781868-LTC1325CSW#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details