Win Source Electronics Interface - Interface - Specialized - NJU6450AFC1-A 974478-NJU6450AFC1-A

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974478-NJU6450AFC1-A Mounting: SMD (SMT) Operating Supply Voltage: 6 V Number of Segments: 61 Categories: Interface - Specialized Case / Package: QFP Max Frequency: 21 kHz Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -30 °C Max Supply Current: 500 µA
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974478-NJU6450AFC1-A Mounting: SMD (SMT) Operating Supply Voltage: 6 V Number of Segments: 61 Categories: Interface - Specialized Case / Package: QFP Max Frequency: 21 kHz Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -30 °C Max Supply Current: 500 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NJU6450AFC1-A - 974478-NJU6450AFC1-A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NJU6450AFC1-A
974478-NJU6450AFC1-A
Interface - Interface - Specialized - NJU6450AFC1-A 974478-NJU6450AFC1-A
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974478-NJU6450AFC1-A Mounting: SMD (SMT) Operating Supply Voltage: 6 V Number of Segments: 61 Categories: Interface - Specialized Case / Package: QFP Max Frequency: 21 kHz Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -30 °C Max Supply Current: 500 µA

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974478-NJU6450AFC1-A
Mounting: SMD (SMT)
Operating Supply Voltage: 6 V
Number of Segments: 61
Categories: Interface - Specialized
Case / Package: QFP
Max Frequency: 21 kHz
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Supply Current: 500 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 974478-NJU6450AFC1-A
Product Name Interface - Interface - Specialized - NJU6450AFC1-A
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - LT1684IS#PBF - 118504-LT1684IS#PBF - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IS8#PBF - 1060771-LTC1484IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details