Win Source Electronics Board Mount LED Drivers - LT3486IFE#PBF 781057-LT3486IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781057-LT3486IFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight, Camera Flash Mounting: SMD Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3486 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 24V Output Current per Channel: 1.3A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): AS3693A-ZMFT-7x7; AS3693A-ZQFT-7x7; AS3693A-ZQFT-6x6; AS3693B-ZQFT; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781057-LT3486IFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight, Camera Flash Mounting: SMD Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3486 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 24V Output Current per Channel: 1.3A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): AS3693A-ZMFT-7x7; AS3693A-ZQFT-7x7; AS3693A-ZQFT-6x6; AS3693B-ZQFT; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3486IFE#PBF - 781057-LT3486IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3486IFE#PBF
781057-LT3486IFE#PBF
Board Mount LED Drivers - LT3486IFE#PBF 781057-LT3486IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781057-LT3486IFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight, Camera Flash Mounting: SMD Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3486 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 24V Output Current per Channel: 1.3A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): AS3693A-ZMFT-7x7; AS3693A-ZQFT-7x7; AS3693A-ZQFT-6x6; AS3693B-ZQFT; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781057-LT3486IFE#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight, Camera Flash
Mounting: SMD
Frequency: 2.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Family Name: LT3486
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Voltage Supply MAX: 24V
Output Current per Channel: 1.3A (Switch)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): AS3693A-ZMFT-7x7; AS3693A-ZQFT-7x7; AS3693A-ZQFT-6x6; AS3693B-ZQFT;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781057-LT3486IFE#PBF
Product Name Board Mount LED Drivers - LT3486IFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - SP7615ER-LTR - 997879-SP7615ER-LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3756EMSE#TRPBF - 781258-LT3756EMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
Board Mount LED Drivers - LT3756EUD-1#PBF - 781259-LT3756EUD-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3592IMSE - 94892-LT3592IMSE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.6 volts
Output Voltage 30 volts
View Details