Win Source Electronics PMIC - PMIC - LED Drivers - LT3796EFE-1#PBF 1059685-LT3796EFE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059685-LT3796EFE-1# PBF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Maximum Supply Voltage: 100V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059685-LT3796EFE-1# PBF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Maximum Supply Voltage: 100V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3796EFE-1#PBF - 1059685-LT3796EFE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3796EFE-1#PBF
1059685-LT3796EFE-1#PBF
PMIC - PMIC - LED Drivers - LT3796EFE-1#PBF 1059685-LT3796EFE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059685-LT3796EFE-1# PBF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Maximum Supply Voltage: 100V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1059685-LT3796EFE-1#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-TSSOP-EP
Maximum Supply Voltage: 100V
Operating Input Voltage(Min): 6V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059685-LT3796EFE-1#PBF
Product Name PMIC - PMIC - LED Drivers - LT3796EFE-1#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3756EMSE#PBF - 1059636-LT3756EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details
Board Mount LED Drivers - LT3756IUD-1#PBF - 781266-LT3756IUD-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT3599EFE - 1206769-LT3599EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3743EUFD#PBF - 809683-LT3743EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details