Win Source Electronics Filters - Ferrite Beads and Chips 966032-GZ1005D102CTF

Description
Win Source Part Number: 966032-GZ1005D102CTF Category: Filters>Ferrite Beads and Chips Series: GZ-C Package: Tape & Reel Current Rating (Max): 150mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 700mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1005D102CTFCT ,3442-GZ1005D102CTFD KR,3442-GZ1005D102CT FTR
Request a Quote Datasheet
Description
Win Source Part Number: 966032-GZ1005D102CTF Category: Filters>Ferrite Beads and Chips Series: GZ-C Package: Tape & Reel Current Rating (Max): 150mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 700mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1005D102CTFCT ,3442-GZ1005D102CTFD KR,3442-GZ1005D102CT FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
966032-GZ1005D102CTF
Filters - Ferrite Beads and Chips 966032-GZ1005D102CTF
Win Source Part Number: 966032-GZ1005D102CTF Category: Filters>Ferrite Beads and Chips Series: GZ-C Package: Tape & Reel Current Rating (Max): 150mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 700mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1005D102CTFCT ,3442-GZ1005D102CTFD KR,3442-GZ1005D102CT FTR

Win Source Part Number: 966032-GZ1005D102CTF
Category: Filters>Ferrite Beads and Chips
Series: GZ-C
Package: Tape & Reel
Current Rating (Max): 150mA
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 700mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-GZ1005D102CTFCT,3442-GZ1005D102CTFDKR,3442-GZ1005D102CTFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 966032-GZ1005D102CTF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369049-GZ1005E121TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4000 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369277-GZ1005U421TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.8000 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369047-HZ1608U471TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.8500 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369265-MZAS1608K701-R80TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2900 ohms
Rated DC Current 800 milliamps
View Details