Win Source Electronics Filters - Ferrite Beads and Chips 968661-SZ1005K182TF

Description
Win Source Part Number: 968661-SZ1005K182TF Category: Filters>Ferrite Beads and Chips Series: SZ Package: Tape & Reel (TR) Current Rating (Max): 50mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz DC Resistance (DCR) (Max): 1.8Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SZ1005K182TFTR
Request a Quote Datasheet
Description
Win Source Part Number: 968661-SZ1005K182TF Category: Filters>Ferrite Beads and Chips Series: SZ Package: Tape & Reel (TR) Current Rating (Max): 50mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz DC Resistance (DCR) (Max): 1.8Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SZ1005K182TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
968661-SZ1005K182TF
Filters - Ferrite Beads and Chips 968661-SZ1005K182TF
Win Source Part Number: 968661-SZ1005K182TF Category: Filters>Ferrite Beads and Chips Series: SZ Package: Tape & Reel (TR) Current Rating (Max): 50mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz DC Resistance (DCR) (Max): 1.8Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SZ1005K182TFTR

Win Source Part Number: 968661-SZ1005K182TF
Category: Filters>Ferrite Beads and Chips
Series: SZ
Package: Tape & Reel (TR)
Current Rating (Max): 50mA
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 1.8 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 1.8Ohm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SZ1005K182TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 968661-SZ1005K182TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1329080-GZ1608D252TF - Win Source Electronics
Specs
Core Material Ferrite
Standards and Certifications RoHS
DCR 1.2 ohms
View Details
Specs
Core Material Ferrite
DCR 1.8 ohms
Rated DC Current 50 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369209-PZ0603D102-R20TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.4 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369039-HPZ1608D151-1R5TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.0700 ohms
Rated DC Current 1500 milliamps
View Details