Win Source Electronics Filters - Ferrite Beads and Chips 1369256-GZ1608E121CTF

Description
Win Source Part Number: 1369256-GZ1608E121CT F Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 200mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369256-GZ1608E121CT F Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369256-GZ1608E121CTF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369256-GZ1608E121CTF
Filters - Ferrite Beads and Chips 1369256-GZ1608E121CTF
Win Source Part Number: 1369256-GZ1608E121CT F Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 200mOhm

Win Source Part Number: 1369256-GZ1608E121CTF
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: GZ-C
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 500mA
DC Resistance (DCR) (Max): 200mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369256-GZ1608E121CTF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369278-SZ1005K152TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.4 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368957-GZ0603D102TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 2.5 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369049-GZ1005E121TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4000 ohms
Rated DC Current 200 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.2000 ohms
Rated DC Current 300 milliamps
View Details