Win Source Electronics Filters - Ferrite Beads and Chips 1107995-UPZ1608E221-2R2TF

Description
Win Source Part Number: 1107995-UPZ1608E221- 2R2TF Category: Filters>Ferrite Beads and Chips Series: UPZ Package: Tape & Reel (TR) Current Rating (Max): 2.2A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-UPZ1608E221-2R2 TFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1107995-UPZ1608E221- 2R2TF Category: Filters>Ferrite Beads and Chips Series: UPZ Package: Tape & Reel (TR) Current Rating (Max): 2.2A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-UPZ1608E221-2R2 TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1107995-UPZ1608E221-2R2TF
Filters - Ferrite Beads and Chips 1107995-UPZ1608E221-2R2TF
Win Source Part Number: 1107995-UPZ1608E221- 2R2TF Category: Filters>Ferrite Beads and Chips Series: UPZ Package: Tape & Reel (TR) Current Rating (Max): 2.2A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-UPZ1608E221-2R2 TFTR

Win Source Part Number: 1107995-UPZ1608E221-2R2TF
Category: Filters>Ferrite Beads and Chips
Series: UPZ
Package: Tape & Reel (TR)
Current Rating (Max): 2.2A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-UPZ1608E221-2R2TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1107995-UPZ1608E221-2R2TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369004-GZ1005D301TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.5000 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369293-GZ1005D751TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 100 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.3000 ohms
Rated DC Current 600 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369295-HPZ1608E102-R60TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.3500 ohms
Rated DC Current 600 milliamps
View Details