Win Source Electronics RF Mixers - LT5579IUH#PBF 1059938-LT5579IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059938-LT5579IUH#PB F Packaging: Tube/Rail Frequency: 1.5GHz to 3.8GHz Gain: 2.6dB Noise Figure: 9.9dB RF Type: Cellular, CDMA2000, EDGE, GPRS, GSM Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (5x5) Supply Voltage - Operating: 3.15 V to 3.6 V Operating Supply Current: 250mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059938-LT5579IUH#PB F Packaging: Tube/Rail Frequency: 1.5GHz to 3.8GHz Gain: 2.6dB Noise Figure: 9.9dB RF Type: Cellular, CDMA2000, EDGE, GPRS, GSM Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (5x5) Supply Voltage - Operating: 3.15 V to 3.6 V Operating Supply Current: 250mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5579IUH#PBF - 1059938-LT5579IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5579IUH#PBF
1059938-LT5579IUH#PBF
RF Mixers - LT5579IUH#PBF 1059938-LT5579IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059938-LT5579IUH#PB F Packaging: Tube/Rail Frequency: 1.5GHz to 3.8GHz Gain: 2.6dB Noise Figure: 9.9dB RF Type: Cellular, CDMA2000, EDGE, GPRS, GSM Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (5x5) Supply Voltage - Operating: 3.15 V to 3.6 V Operating Supply Current: 250mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059938-LT5579IUH#PBF
Packaging: Tube/Rail
Frequency: 1.5GHz to 3.8GHz
Gain: 2.6dB
Noise Figure: 9.9dB
RF Type: Cellular, CDMA2000, EDGE, GPRS, GSM
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (5x5)
Supply Voltage - Operating: 3.15 V to 3.6 V
Operating Supply Current: 250mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 1059938-LT5579IUH#PBF
Product Name RF Mixers - LT5579IUH#PBF
Package Type 24-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5593IUH#PBF - 784214-LTC5593IUH#PBF - Win Source Electronics
Specs
RF 2300 to 4500 MHz
View Details
RF Mixers - LT5511EFE#TRPBF - 781464-LT5511EFE#TRPBF - Win Source Electronics
Specs
RF 10 to 3000 MHz
View Details
RF Mixers - LT5522EUF#TRPBF - 95141-LT5522EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 2700 MHz
View Details
RF Mixers - LTC5567IUF#TRPBF - 784210-LTC5567IUF#TRPBF - Win Source Electronics
Specs
RF 300 to 4000 MHz
View Details