Win Source Electronics PMIC - PMIC - LED Drivers - LT3791EFE#PBF 94980-LT3791EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 94980-LT3791EFE#PBF Packaging: Tube/Rail Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 200 to 700kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3791 Output Voltage: 0 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Maximum Supply Voltage: 60V Operating Input Voltage(Min): 4.7V Alternative Parts (Cross-Reference): CL2N3-G P013; CL2N3-G; CL2N3; CL2N3-G P002; Introduction Date: March 07, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94980-LT3791EFE#PBF Packaging: Tube/Rail Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 200 to 700kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3791 Output Voltage: 0 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Maximum Supply Voltage: 60V Operating Input Voltage(Min): 4.7V Alternative Parts (Cross-Reference): CL2N3-G P013; CL2N3-G; CL2N3; CL2N3-G P002; Introduction Date: March 07, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3791EFE#PBF - 94980-LT3791EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3791EFE#PBF
94980-LT3791EFE#PBF
PMIC - PMIC - LED Drivers - LT3791EFE#PBF 94980-LT3791EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 94980-LT3791EFE#PBF Packaging: Tube/Rail Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 200 to 700kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3791 Output Voltage: 0 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Maximum Supply Voltage: 60V Operating Input Voltage(Min): 4.7V Alternative Parts (Cross-Reference): CL2N3-G P013; CL2N3-G; CL2N3; CL2N3-G P002; Introduction Date: March 07, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 94980-LT3791EFE#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 200 to 700kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3791
Output Voltage: 0 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 38-TSSOP-EP
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 4.7V
Alternative Parts (Cross-Reference): CL2N3-G P013; CL2N3-G; CL2N3; CL2N3-G P002;
Introduction Date: March 07, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 94980-LT3791EFE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3791EFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3475EFE#TRPBF - 110546-LT3475EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.7 volts
Output Current 1500 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3755IMSE-1#PBF - 1059627-LT3755IMSE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Board Mount LED Drivers - LT3476IUHF#PBF - 781039-LT3476IUHF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.2 to 36 volts
View Details
Board Mount LED Drivers - LT3496HUFD#TRPBF - 781067-LT3496HUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details