Win Source Electronics PMIC - PMIC - LED Drivers - LT3755EUD-2#PBF 758877-LT3755EUD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758877-LT3755EUD-2#P BF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 75V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3755 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 40V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): RT8482GQW; RT8475ZQW; MAX16833AUE/V+T; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758877-LT3755EUD-2#P BF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 75V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3755 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 40V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): RT8482GQW; RT8475ZQW; MAX16833AUE/V+T; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3755EUD-2#PBF - 758877-LT3755EUD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3755EUD-2#PBF
758877-LT3755EUD-2#PBF
PMIC - PMIC - LED Drivers - LT3755EUD-2#PBF 758877-LT3755EUD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 758877-LT3755EUD-2#P BF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 75V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3755 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 40V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): RT8482GQW; RT8475ZQW; MAX16833AUE/V+T; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 758877-LT3755EUD-2#PBF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Voltage - Output: 75V
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3755
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 16-QFN-EP (3x3)
Voltage Supply MAX: 40V
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): RT8482GQW; RT8475ZQW; MAX16833AUE/V+T;
Introduction Date: May 09, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 758877-LT3755EUD-2#PBF
Product Name PMIC - PMIC - LED Drivers - LT3755EUD-2#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3517IUF#PBF - 1059434-LT3517IUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details
PMIC - PMIC - LED Drivers - LTC3218EDDB#TRPBF - 1062447-LTC3218EDDB#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Voltage 5.3 volts
View Details
Board Mount LED Drivers - LT3954EUHE#TRPBF - 781322-LT3954EUHE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTC3217EUD#TRPBF - 783270-LTC3217EUD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details