Win Source Electronics ACDC Desktop, Wall Adapters - PSAC30U-120 930891-PSAC30U-120

Description
Manufacturer: Phihong USA Win Source Part Number: 930891-PSAC30U-120 Series: PSAC30U (30W) Operating Temperature Range: 0°C ~ 40°C Features: 12V 30 W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input Package: Box Part Status: Obsolete Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.7001 Other Part Number: 993-1020, PSAC30U 120, PSAC30U-120-R, PSAC30U120
Request a Quote Datasheet
Description
Manufacturer: Phihong USA Win Source Part Number: 930891-PSAC30U-120 Series: PSAC30U (30W) Operating Temperature Range: 0°C ~ 40°C Features: 12V 30 W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input Package: Box Part Status: Obsolete Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.7001 Other Part Number: 993-1020, PSAC30U 120, PSAC30U-120-R, PSAC30U120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACDC Desktop, Wall Adapters - PSAC30U-120 - 930891-PSAC30U-120 - Win Source Electronics
Laguna Hills, CA, United States
ACDC Desktop, Wall Adapters - PSAC30U-120
930891-PSAC30U-120
ACDC Desktop, Wall Adapters - PSAC30U-120 930891-PSAC30U-120
Manufacturer: Phihong USA Win Source Part Number: 930891-PSAC30U-120 Series: PSAC30U (30W) Operating Temperature Range: 0°C ~ 40°C Features: 12V 30 W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input Package: Box Part Status: Obsolete Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.7001 Other Part Number: 993-1020, PSAC30U 120, PSAC30U-120-R, PSAC30U120

Manufacturer: Phihong USA
Win Source Part Number: 930891-PSAC30U-120
Series: PSAC30U (30W)
Operating Temperature Range: 0°C ~ 40°C
Features: 12V 30 W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Package: Box
Part Status: Obsolete
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.7001
Other Part Number: 993-1020, PSAC30U 120, PSAC30U-120-R, PSAC30U120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 930891-PSAC30U-120
Product Name ACDC Desktop, Wall Adapters - PSAC30U-120
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 960780-MSP-450-3.3 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 297 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1118613-GST120A24-P1M - Win Source Electronics
Specs
Package Type Other; Box
Output Power 120 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
AC DC Converters - PS-35-5 - 847174-PS-35-5 - Win Source Electronics
Specs
Package Type Other; Box
View Details