Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1057112-ELP-75-3.3-C

Description
Win Source Part Number: 1057112-ELP-75-3.3-C Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ELP-75 (75W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 50W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 80% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm) Alternative Parts (Cross-Reference): LFA75F-5; LPS-75-5; RSP-75-5; HRP-75-5; UWS-3.3/15-Q48N-C; UWS-3.3/15-Q48NM-CEL P-75-3.3C; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 15 A Mfr: MEAN WELL USA Inc. Other Names: ELP-75-3.3-C-ND,1866 -1603 Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1057112-ELP-75-3.3-C Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ELP-75 (75W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 50W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 80% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm) Alternative Parts (Cross-Reference): LFA75F-5; LPS-75-5; RSP-75-5; HRP-75-5; UWS-3.3/15-Q48N-C; UWS-3.3/15-Q48NM-CEL P-75-3.3C; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 15 A Mfr: MEAN WELL USA Inc. Other Names: ELP-75-3.3-C-ND,1866 -1603 Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1057112-ELP-75-3.3-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1057112-ELP-75-3.3-C
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1057112-ELP-75-3.3-C
Win Source Part Number: 1057112-ELP-75-3.3-C Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ELP-75 (75W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 50W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 80% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm) Alternative Parts (Cross-Reference): LFA75F-5; LPS-75-5; RSP-75-5; HRP-75-5; UWS-3.3/15-Q48N-C; UWS-3.3/15-Q48NM-CEL P-75-3.3C; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 15 A Mfr: MEAN WELL USA Inc. Other Names: ELP-75-3.3-C-ND,1866 -1603 Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1057112-ELP-75-3.3-C
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: ELP-75 (75W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 50W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 80%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm)
Alternative Parts (Cross-Reference): LFA75F-5; LPS-75-5; RSP-75-5; HRP-75-5; UWS-3.3/15-Q48N-C; UWS-3.3/15-Q48NM-CELP-75-3.3C;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Current - Output 1: 15 A
Mfr: MEAN WELL USA Inc.
Other Names: ELP-75-3.3-C-ND,1866-1603
Product Status: Obsolete
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1057112-ELP-75-3.3-C
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 995803-EPS-45-24-C - Win Source Electronics
Specs
Package Type Other; Box
Output Power 46 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
AC DC Converters - IRM-60-24ST - 847169-IRM-60-24ST - Win Source Electronics
Specs
Package Type Other; Box
View Details