Win Source Part Number: 1020244-MPS-200-15
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MPS-200 (200W)
Type: Open Frame
Features: Adjustable Output, Remote On/Off, Remote Sense, Universal Input
Package: Box
Applications: Medical
Standard Package: 1
Power (Watts): 141W (201W Forced Air)
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 85%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
Dimension: 7.00" L x 4.22" W x 1.40" H (177.8mm x 107.2mm x 35.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 9.4 A
Mfr: MEAN WELL USA Inc.
Product Status: Obsolete
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1020244-MPS-200-15 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |