Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1167187-HRP-600-36

Description
Win Source Part Number: 1167187-HRP-600-36 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HRP-600 (600W) Type: Enclosed Features: Adjustable Output, PFC, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 630W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 36V Efficiency: 89% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 8.58" L x 4.13" W x 2.50" H (218.0mm x 105.0mm x 63.5mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 17.5 A Mfr: MEAN WELL USA Inc. Other Names: HRP-600-36-ND,1866-2 735 Base Product Number: HRP-600 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1167187-HRP-600-36 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HRP-600 (600W) Type: Enclosed Features: Adjustable Output, PFC, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 630W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 36V Efficiency: 89% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 8.58" L x 4.13" W x 2.50" H (218.0mm x 105.0mm x 63.5mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 17.5 A Mfr: MEAN WELL USA Inc. Other Names: HRP-600-36-ND,1866-2 735 Base Product Number: HRP-600 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1167187-HRP-600-36 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1167187-HRP-600-36
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1167187-HRP-600-36
Win Source Part Number: 1167187-HRP-600-36 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HRP-600 (600W) Type: Enclosed Features: Adjustable Output, PFC, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 630W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 36V Efficiency: 89% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 8.58" L x 4.13" W x 2.50" H (218.0mm x 105.0mm x 63.5mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 17.5 A Mfr: MEAN WELL USA Inc. Other Names: HRP-600-36-ND,1866-2 735 Base Product Number: HRP-600 Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1167187-HRP-600-36
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HRP-600 (600W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote Sense, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 630W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 89%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 8.58" L x 4.13" W x 2.50" H (218.0mm x 105.0mm x 63.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 17.5 A
Mfr: MEAN WELL USA Inc.
Other Names: HRP-600-36-ND,1866-2735
Base Product Number: HRP-600
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1167187-HRP-600-36
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1017872-RSP-320-5 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 300 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1134373-RPS-65-15 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 65 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
AC DC Converters - IRM-02-12 - 847934-IRM-02-12 - Win Source Electronics
Specs
Package Type Other; Tube
View Details