Win Source Electronics SCRs - Single - 2N5171 906270-2N5171

Description
Manufacturer: Solid State Inc. Win Source Part Number: 906270-2N5171 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: SCR 600 V 20 A Standard Recovery Stud Mount TO-48 Package: Box Package: TO-208AA, TO-48-3, Stud Mounting: Stud Mount Categories: Discrete Semiconductor Products Case / Package: TO-48 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 906270-2N5171 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: SCR 600 V 20 A Standard Recovery Stud Mount TO-48 Package: Box Package: TO-208AA, TO-48-3, Stud Mounting: Stud Mount Categories: Discrete Semiconductor Products Case / Package: TO-48 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 2N5171 - 906270-2N5171 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N5171
906270-2N5171
SCRs - Single - 2N5171 906270-2N5171
Manufacturer: Solid State Inc. Win Source Part Number: 906270-2N5171 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: SCR 600 V 20 A Standard Recovery Stud Mount TO-48 Package: Box Package: TO-208AA, TO-48-3, Stud Mounting: Stud Mount Categories: Discrete Semiconductor Products Case / Package: TO-48 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Solid State Inc.
Win Source Part Number: 906270-2N5171
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: SCR 600 V 20 A Standard Recovery Stud Mount TO-48
Package: Box
Package: TO-208AA, TO-48-3, Stud
Mounting: Stud Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-48
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 906270-2N5171
Product Name SCRs - Single - 2N5171
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - T2550H-600T - 1263417-T2550H-600T - Win Source Electronics
Specs
Thyristor Type SCR; Triac
View Details
Triacs - BTA16-700CW - 1155241-BTA16-700CW - Win Source Electronics
Specs
Thyristor Type SCR; Triac
View Details
END - OF - LIFE - BT152-500 - 1155134-BT152-500 - Win Source Electronics
Specs
Thyristor Type Triac
View Details