Win Source Electronics SCRs - Single - C106M 850276-C106M

Description
Manufacturer: Solid State Inc. Win Source Part Number: 850276-C106M Features: SCR 600 V 4 A Package: Box Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 850276-C106M Features: SCR 600 V 4 A Package: Box Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - C106M - 850276-C106M - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - C106M
850276-C106M
SCRs - Single - C106M 850276-C106M
Manufacturer: Solid State Inc. Win Source Part Number: 850276-C106M Features: SCR 600 V 4 A Package: Box Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8541.10.0080

Manufacturer: Solid State Inc.
Win Source Part Number: 850276-C106M
Features: SCR 600 V 4 A
Package: Box
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 850276-C106M
Product Name SCRs - Single - C106M
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3011X - 885516-MOC3011X - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP (0.300", 7.62mm)
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Triacs - BTA24-800C - 1155326-BTA24-800C - Win Source Electronics
Specs
Thyristor Type SCR; Triac
View Details