Win Source Electronics SCRs - Single - 50RIA60 907108-50RIA60

Description
Manufacturer: Solid State Inc. Win Source Part Number: 907108-50RIA60 Series: 50RIA Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR 600 V 80 A Standard Recovery Stud Mount TO-208AC (TO-65) Package: Bulk Package: TO-208AC, TO-65-3, Stud Mounting: Stud Mount Categories: Discrete Semiconductor Products Case / Package: TO-208AC (TO-65) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 907108-50RIA60 Series: 50RIA Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR 600 V 80 A Standard Recovery Stud Mount TO-208AC (TO-65) Package: Bulk Package: TO-208AC, TO-65-3, Stud Mounting: Stud Mount Categories: Discrete Semiconductor Products Case / Package: TO-208AC (TO-65) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 50RIA60 - 907108-50RIA60 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 50RIA60
907108-50RIA60
SCRs - Single - 50RIA60 907108-50RIA60
Manufacturer: Solid State Inc. Win Source Part Number: 907108-50RIA60 Series: 50RIA Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR 600 V 80 A Standard Recovery Stud Mount TO-208AC (TO-65) Package: Bulk Package: TO-208AC, TO-65-3, Stud Mounting: Stud Mount Categories: Discrete Semiconductor Products Case / Package: TO-208AC (TO-65) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Solid State Inc.
Win Source Part Number: 907108-50RIA60
Series: 50RIA
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: SCR 600 V 80 A Standard Recovery Stud Mount TO-208AC (TO-65)
Package: Bulk
Package: TO-208AC, TO-65-3, Stud
Mounting: Stud Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-208AC (TO-65)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 907108-50RIA60
Product Name SCRs - Single - 50RIA60
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3021X - 885519-MOC3021X - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP (0.300", 7.62mm)
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Triacs - BTA16-700BW - 1155239-BTA16-700BW - Win Source Electronics
Specs
Thyristor Type SCR; Triac
View Details